Pomona Electronics Test Clip Set, 1Position; No. Of Contacts Pomona 5912B

Description
TEST CLIP SET, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:Maxigrabber Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP SET, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:Maxigrabber Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip Set, 1Position; No. Of Contacts Pomona - 73K9954 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip Set, 1Position; No. Of Contacts Pomona
73K9954
Test Clip Set, 1Position; No. Of Contacts Pomona 73K9954
TEST CLIP SET, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:Maxigrabber Series RoHS Compliant: Yes

TEST CLIP SET, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:Maxigrabber Series RoHS Compliant: Yes

Supplier's Site Datasheet
Maxigrabber Test Clip Set - 70197266 - Allied Electronics, Inc.
Fort Worth, TX, USA
Maxigrabber Test Clip Set
70197266
Maxigrabber Test Clip Set 70197266
Maxigrabber® set has been redesigned to meet IEC 1010-2-31. This is the latest international safety standard for test accessories. The long shaft is ideal for electronic, electrical and industrial applications where access to hard to reach high voltage test points is a requirement.

Maxigrabber® set has been redesigned to meet IEC 1010-2-31. This is the latest international safety standard
for test accessories. The long shaft is ideal for electronic, electrical and industrial applications where access to hard to reach high voltage test points is a requirement.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 73K9954 70197266
Product Name Test Clip Set, 1Position; No. Of Contacts Pomona Maxigrabber Test Clip Set
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details