Gems Sensors & Controls Liquid Level Sensor; Operating Pressure Max Gems Sensors 57144

Description
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Brass; Output Current:-; Product Range:TH-800 Series ; Operating Pressure Range:0psi to 150psi RoHS Compliant: Yes
Datasheet
Description
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Brass; Output Current:-; Product Range:TH-800 Series ; Operating Pressure Range:0psi to 150psi RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8781 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8781
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8781
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Brass; Output Current:-; Product Range:TH-800 Series ; Operating Pressure Range:0psi to 150psi RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Brass; Output Current:-; Product Range:TH-800 Series ; Operating Pressure Range:0psi to 150psi RoHS Compliant: Yes

Supplier's Site Datasheet
GEMS Float Switches - 57144 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Float Switches
57144
GEMS Float Switches 57144
TH-800 Series Level Switch

TH-800 Series Level Switch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Level Sensors Level Sensors
Product Number 92C8781 57144
Product Name Liquid Level Sensor; Operating Pressure Max Gems Sensors GEMS Float Switches
Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 20014611-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 7761617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 174 psi (122 m H2O)
Meter Technology Type Other (Such as tilt etc.)
Operating Temp 212 F (100 C)
View Details
Plugged Chute Detector - 2852-PCD - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details