Fluke Multifunction Calibrator 5700A

Description
The 5700A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DC Voltage Ranges: 0 to ±1100V 5700A Best 1 Year Specification: ±7.0 ppm of setting AC Voltage Ranges: 220 mV to 1100V 10 Hz to 1 MHz 5700A Best 1 Year Specification: ±75.0 ppm of setting Resistance Ranges: 0 to 100 MW, 18 values in x1 and x1.9 5700A Best 1 Year Specification: ±12.0 ppm DC Current Ranges: 0 to û2.2A (11A with 5725A) 5700A Best 1 Year Specification: û50 ppm of setting AC Current Ranges: 9 mA to 2.2A (11A with 5725A) 10 Hz to 10 kHz 5700A Best 1 Year Specification: ±140 ppm of setting The 5700A is a five-function calibrator designed to address the most demanding electrical calibration workload. They source direct and alternating voltage and current and resistance. A wideband voltage option extends overall ac bandwidth to 10 Hz to 30 MHz. Both are compatible with the 5725A, and 5205A/5215A amplifiers. Since its introduction in 1988, the 5700A has earned a worldwide reputation for performance, dependability and quality, and as a result it is the calibrator of choice throughout government and industry.
Description
The 5700A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DC Voltage Ranges: 0 to ±1100V 5700A Best 1 Year Specification: ±7.0 ppm of setting AC Voltage Ranges: 220 mV to 1100V 10 Hz to 1 MHz 5700A Best 1 Year Specification: ±75.0 ppm of setting Resistance Ranges: 0 to 100 MW, 18 values in x1 and x1.9 5700A Best 1 Year Specification: ±12.0 ppm DC Current Ranges: 0 to û2.2A (11A with 5725A) 5700A Best 1 Year Specification: û50 ppm of setting AC Current Ranges: 9 mA to 2.2A (11A with 5725A) 10 Hz to 10 kHz 5700A Best 1 Year Specification: ±140 ppm of setting The 5700A is a five-function calibrator designed to address the most demanding electrical calibration workload. They source direct and alternating voltage and current and resistance. A wideband voltage option extends overall ac bandwidth to 10 Hz to 30 MHz. Both are compatible with the 5725A, and 5205A/5215A amplifiers. Since its introduction in 1988, the 5700A has earned a worldwide reputation for performance, dependability and quality, and as a result it is the calibrator of choice throughout government and industry.

Suppliers

Company
Product
Description
Supplier Links
Multifunction Calibrator - 5700A - ValueTronics International, Inc.
Elgin, IL, USA
Multifunction Calibrator
5700A
Multifunction Calibrator 5700A
The 5700A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DC Voltage Ranges: 0 to ±1100V 5700A Best 1 Year Specification: ±7.0 ppm of setting AC Voltage Ranges: 220 mV to 1100V 10 Hz to 1 MHz 5700A Best 1 Year Specification: ±75.0 ppm of setting Resistance Ranges: 0 to 100 MW, 18 values in x1 and x1.9 5700A Best 1 Year Specification: ±12.0 ppm DC Current Ranges: 0 to û2.2A (11A with 5725A) 5700A Best 1 Year Specification: û50 ppm of setting AC Current Ranges: 9 mA to 2.2A (11A with 5725A) 10 Hz to 10 kHz 5700A Best 1 Year Specification: ±140 ppm of setting The 5700A is a five-function calibrator designed to address the most demanding electrical calibration workload. They source direct and alternating voltage and current and resistance. A wideband voltage option extends overall ac bandwidth to 10 Hz to 30 MHz. Both are compatible with the 5725A, and 5205A/5215A amplifiers. Since its introduction in 1988, the 5700A has earned a worldwide reputation for performance, dependability and quality, and as a result it is the calibrator of choice throughout government and industry.

The 5700A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

DC Voltage

  • Ranges: 0 to ±1100V
  • 5700A Best 1 Year Specification: ±7.0 ppm of setting

AC Voltage Ranges:

  • 220 mV to 1100V
  • 10 Hz to 1 MHz
  • 5700A Best 1 Year Specification: ±75.0 ppm of setting

Resistance Ranges:

  • 0 to 100 MW, 18 values in x1 and x1.9
  • 5700A Best 1 Year Specification: ±12.0 ppm

DC Current Ranges:

  • 0 to Û2.2A (11A with 5725A)
  • 5700A Best 1 Year Specification: Û50 ppm of setting

AC Current Ranges:

  • 9 mA to 2.2A (11A with 5725A) 10 Hz to 10 kHz
  • 5700A Best 1 Year Specification: ±140 ppm of setting

The 5700A is a five-function calibrator designed to address the most demanding electrical calibration workload. They source direct and alternating voltage and current and resistance. A wideband voltage option extends overall ac bandwidth to 10 Hz to 30 MHz. Both are compatible with the 5725A, and 5205A/5215A amplifiers. Since its introduction in 1988, the 5700A has earned a worldwide reputation for performance, dependability and quality, and as a result it is the calibrator of choice throughout government and industry.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 5700A
Product Name Multifunction Calibrator
Physical Properties Acoustic (Microphones)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details