OTT Hydromet Lufft Hand held device XC200 5700.00

Description
High-precision reference measurement standard for industrial temperature calibrations The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use without compromising the accuracy. Benefits Performance meets Design Two powerful and compact handheld instruments that offer a modern and especially robust design: the XC series. Measurement results are easily read via the large digits on the high-contrast and colorful display. Fast and Informative The XC series handheld measuring devices can be used individually and are particularly suitable for detecting moisture problems. Masonry in all kinds of buildings can be checked for wetness and moisture by combining temperature and relative humidity readings with the surface temperature.
Description
High-precision reference measurement standard for industrial temperature calibrations The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use without compromising the accuracy. Benefits Performance meets Design Two powerful and compact handheld instruments that offer a modern and especially robust design: the XC series. Measurement results are easily read via the large digits on the high-contrast and colorful display. Fast and Informative The XC series handheld measuring devices can be used individually and are particularly suitable for detecting moisture problems. Masonry in all kinds of buildings can be checked for wetness and moisture by combining temperature and relative humidity readings with the surface temperature.

Suppliers

Company
Product
Description
Supplier Links
Lufft Hand held device XC200 - 5700.00 - OTT Hydromet
Loveland, CO, United States
Lufft Hand held device XC200
5700.00
Lufft Hand held device XC200 5700.00
High-precision reference measurement standard for industrial temperature calibrations The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use without compromising the accuracy. Benefits Performance meets Design Two powerful and compact handheld instruments that offer a modern and especially robust design: the XC series. Measurement results are easily read via the large digits on the high-contrast and colorful display. Fast and Informative The XC series handheld measuring devices can be used individually and are particularly suitable for detecting moisture problems. Masonry in all kinds of buildings can be checked for wetness and moisture by combining temperature and relative humidity readings with the surface temperature.

High-precision reference measurement standard for industrial temperature calibrations
The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use without compromising the accuracy.

Benefits

Performance meets Design

Two powerful and compact handheld instruments that offer a modern and especially robust design: the XC series. Measurement results are easily read via the large digits on the high-contrast and colorful display.


Fast and Informative

The XC series handheld measuring devices can be used individually and are particularly suitable for detecting moisture problems. Masonry in all kinds of buildings can be checked for wetness and moisture by combining temperature and relative humidity readings with the surface temperature.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Moisture Meters
Product Number 5700.00
Product Name Lufft Hand held device XC200
Variables Measured Relative Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Transmitter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multifunction Air Humidity Meter - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
Moisture Analyzer - air.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details