Fluke Multifunction Calibrator 5101B

Description
The 5101B is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DCV and ACV ranges are 20 mV-1100 V Cassette tape back-up to allow the operator to save and recall complex or highly used calibration procedures Guarded output and 4-wire sensing Simple editing of output Digital display of output/function %error display The Fluke 5101B, Multifunction Calibrator, has the reputation of being an industry standard for calibration labs and a very cost effective way of performing meter calibrations to 4 1/2-digits. The Fluke 5101B Provides five functions including direct or alternating volts or amps plus ohms. Easy to use- simply enter the value and the function using the front-panel keyboard and set to operate mode.
Datasheet
Description
The 5101B is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DCV and ACV ranges are 20 mV-1100 V Cassette tape back-up to allow the operator to save and recall complex or highly used calibration procedures Guarded output and 4-wire sensing Simple editing of output Digital display of output/function %error display The Fluke 5101B, Multifunction Calibrator, has the reputation of being an industry standard for calibration labs and a very cost effective way of performing meter calibrations to 4 1/2-digits. The Fluke 5101B Provides five functions including direct or alternating volts or amps plus ohms. Easy to use- simply enter the value and the function using the front-panel keyboard and set to operate mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Calibrator - 5101B - ValueTronics International, Inc.
Elgin, IL, USA
Multifunction Calibrator
5101B
Multifunction Calibrator 5101B
The 5101B is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DCV and ACV ranges are 20 mV-1100 V Cassette tape back-up to allow the operator to save and recall complex or highly used calibration procedures Guarded output and 4-wire sensing Simple editing of output Digital display of output/function %error display The Fluke 5101B, Multifunction Calibrator, has the reputation of being an industry standard for calibration labs and a very cost effective way of performing meter calibrations to 4 1/2-digits. The Fluke 5101B Provides five functions including direct or alternating volts or amps plus ohms. Easy to use- simply enter the value and the function using the front-panel keyboard and set to operate mode.

The 5101B is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • DCV and ACV ranges are 20 mV-1100 V
  • Cassette tape back-up to allow the operator to save and recall complex or highly used calibration procedures
  • Guarded output and 4-wire sensing
  • Simple editing of output
  • Digital display of output/function
  • %error display

The Fluke 5101B, Multifunction Calibrator, has the reputation of being an industry standard for calibration labs and a very cost effective way of performing meter calibrations to 4 1/2-digits. The Fluke 5101B Provides five functions including direct or alternating volts or amps plus ohms.

Easy to use- simply enter the value and the function using the front-panel keyboard and set to operate mode.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 5101B
Product Name Multifunction Calibrator
Physical Properties Acoustic (Microphones)
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Automated Tuner - XT981HL15 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 6.00E9 Hz
Electrical Properties Resistance/ Impedance
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details