Fluke Thermometer 51-2 60HZ

Description
The 51-2 60HZ is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle repair/maintenance, HVAC applications and energy audits, science experiments, semiconductor technology manufacturing, and circuit terminal testing. Used and refurbished test equipment thermometers log data in Fahrenheit and Celsius and use an easy-to-read digital display screen. ValueTronics has thermocouple, infrared, dual K-type, non-contact, heavy duty, and other thermometers. Additional Features: Relative time clock on MIN, MAX, and AVG provides a time reference for major events Electronic Offset function allows compensation of thermocouple errors to maximize overall accuracy Measures J, K, T, and E-types of thermocouples Readout in °C, °F, or Kelvin (K) Splash and dust resistant case protected by impact absorbing holster User-friendly front panel is easy to set up and operate Sleep mode increases battery life; typical 1000-hour battery life Battery door allows easy battery replacement without breaking the calibration seal Optional ToolPak accessory allows the thermometer to hang from any metal object (with the rare earth magnet) or secure around a pipe (with hook-and-loop straps) for hands-free operation. 3 year warranty Specifications Temperature accuracy Above -100°C: J, K, T, E, and N-type: ± [0.05% + 0.3°C]; R and S-type: ±[0.05% + 0.4°C] Below -100°C: J, K, E, and N-types: ± [0.20% + 0.3°C]; T-type: ±[0.50% + 0.3°C] Only the Fluke Models 53 II B and 54 II thermometers are capable of measuring N, R, and S-type thermocouples Temperature J-type: -210°C to 1200°C K-type: -200°C to 1372°C T-type: -250°C to 400°C E-type: -150°C to 1000°C N-type: -200°C to 1300°C R and S-type: 0°C to 1767°C Temperature scale ITS-90 Applicable standards NIST-175 Display resolution 0.1°C, 0.1 K < 1000 1°C, 1 K ≥ 1000 Environmental Specifications Operating temperature: -10°C to 50°C Storage temperature: -40°C to 60°C Humidity (without condensation): 0% to 90%; 0°C to 35°C; 0% to 70%; 0°C to 50°C Safety Specifications Overvoltage category: CSA C22.2 No. 1010.1 1992; EN 61010 Amendments 1,2 Agency approvals: CE, CSA, TüV (pending) Mechanical and General Specifications Size (L x W x D): 173 x 86 x 38 mm Weight: 400 g Batteries: 3 AA batteries; typical 1000-hour life Included Accessories Impact absorbing holster One bead probe thermocouple 80PK-1 (51+53) The Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test tool. Take contact temperature for checking motors, insulation, breakers, pipes, corroded connections, liquids, and wires with industrial standard J, K, T, E, N, R, and S type thermocouple (temperature sensors).
Datasheet
Description
The 51-2 60HZ is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle repair/maintenance, HVAC applications and energy audits, science experiments, semiconductor technology manufacturing, and circuit terminal testing. Used and refurbished test equipment thermometers log data in Fahrenheit and Celsius and use an easy-to-read digital display screen. ValueTronics has thermocouple, infrared, dual K-type, non-contact, heavy duty, and other thermometers. Additional Features: Relative time clock on MIN, MAX, and AVG provides a time reference for major events Electronic Offset function allows compensation of thermocouple errors to maximize overall accuracy Measures J, K, T, and E-types of thermocouples Readout in °C, °F, or Kelvin (K) Splash and dust resistant case protected by impact absorbing holster User-friendly front panel is easy to set up and operate Sleep mode increases battery life; typical 1000-hour battery life Battery door allows easy battery replacement without breaking the calibration seal Optional ToolPak accessory allows the thermometer to hang from any metal object (with the rare earth magnet) or secure around a pipe (with hook-and-loop straps) for hands-free operation. 3 year warranty Specifications Temperature accuracy Above -100°C: J, K, T, E, and N-type: ± [0.05% + 0.3°C]; R and S-type: ±[0.05% + 0.4°C] Below -100°C: J, K, E, and N-types: ± [0.20% + 0.3°C]; T-type: ±[0.50% + 0.3°C] Only the Fluke Models 53 II B and 54 II thermometers are capable of measuring N, R, and S-type thermocouples Temperature J-type: -210°C to 1200°C K-type: -200°C to 1372°C T-type: -250°C to 400°C E-type: -150°C to 1000°C N-type: -200°C to 1300°C R and S-type: 0°C to 1767°C Temperature scale ITS-90 Applicable standards NIST-175 Display resolution 0.1°C, 0.1 K < 1000 1°C, 1 K ≥ 1000 Environmental Specifications Operating temperature: -10°C to 50°C Storage temperature: -40°C to 60°C Humidity (without condensation): 0% to 90%; 0°C to 35°C; 0% to 70%; 0°C to 50°C Safety Specifications Overvoltage category: CSA C22.2 No. 1010.1 1992; EN 61010 Amendments 1,2 Agency approvals: CE, CSA, TüV (pending) Mechanical and General Specifications Size (L x W x D): 173 x 86 x 38 mm Weight: 400 g Batteries: 3 AA batteries; typical 1000-hour life Included Accessories Impact absorbing holster One bead probe thermocouple 80PK-1 (51+53) The Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test tool. Take contact temperature for checking motors, insulation, breakers, pipes, corroded connections, liquids, and wires with industrial standard J, K, T, E, N, R, and S type thermocouple (temperature sensors).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometer 51-2 60HZ
The 51-2 60HZ is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle repair/maintenance, HVAC applications and energy audits, science experiments, semiconductor technology manufacturing, and circuit terminal testing. Used and refurbished test equipment thermometers log data in Fahrenheit and Celsius and use an easy-to-read digital display screen. ValueTronics has thermocouple, infrared, dual K-type, non-contact, heavy duty, and other thermometers. Additional Features: Relative time clock on MIN, MAX, and AVG provides a time reference for major events Electronic Offset function allows compensation of thermocouple errors to maximize overall accuracy Measures J, K, T, and E-types of thermocouples Readout in °C, °F, or Kelvin (K) Splash and dust resistant case protected by impact absorbing holster User-friendly front panel is easy to set up and operate Sleep mode increases battery life; typical 1000-hour battery life Battery door allows easy battery replacement without breaking the calibration seal Optional ToolPak accessory allows the thermometer to hang from any metal object (with the rare earth magnet) or secure around a pipe (with hook-and-loop straps) for hands-free operation. 3 year warranty Specifications Temperature accuracy Above -100°C: J, K, T, E, and N-type: ± [0.05% + 0.3°C]; R and S-type: ±[0.05% + 0.4°C] Below -100°C: J, K, E, and N-types: ± [0.20% + 0.3°C]; T-type: ±[0.50% + 0.3°C] Only the Fluke Models 53 II B and 54 II thermometers are capable of measuring N, R, and S-type thermocouples Temperature J-type: -210°C to 1200°C K-type: -200°C to 1372°C T-type: -250°C to 400°C E-type: -150°C to 1000°C N-type: -200°C to 1300°C R and S-type: 0°C to 1767°C Temperature scale ITS-90 Applicable standards NIST-175 Display resolution 0.1°C, 0.1 K < 1000 1°C, 1 K ≥ 1000 Environmental Specifications Operating temperature: -10°C to 50°C Storage temperature: -40°C to 60°C Humidity (without condensation): 0% to 90%; 0°C to 35°C; 0% to 70%; 0°C to 50°C Safety Specifications Overvoltage category: CSA C22.2 No. 1010.1 1992; EN 61010 Amendments 1,2 Agency approvals: CE, CSA, TüV (pending) Mechanical and General Specifications Size (L x W x D): 173 x 86 x 38 mm Weight: 400 g Batteries: 3 AA batteries; typical 1000-hour life Included Accessories Impact absorbing holster One bead probe thermocouple 80PK-1 (51+53) The Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test tool. Take contact temperature for checking motors, insulation, breakers, pipes, corroded connections, liquids, and wires with industrial standard J, K, T, E, N, R, and S type thermocouple (temperature sensors).

The 51-2 60HZ is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle repair/maintenance, HVAC applications and energy audits, science experiments, semiconductor technology manufacturing, and circuit terminal testing. Used and refurbished test equipment thermometers log data in Fahrenheit and Celsius and use an easy-to-read digital display screen. ValueTronics has thermocouple, infrared, dual K-type, non-contact, heavy duty, and other thermometers.

Additional Features:

  • Relative time clock on MIN, MAX, and AVG provides a time reference for major events
  • Electronic Offset function allows compensation of thermocouple errors to maximize overall accuracy
  • Measures J, K, T, and E-types of thermocouples
  • Readout in °C, °F, or Kelvin (K)
  • Splash and dust resistant case protected by impact absorbing holster
  • User-friendly front panel is easy to set up and operate
  • Sleep mode increases battery life; typical 1000-hour battery life
  • Battery door allows easy battery replacement without breaking the calibration seal
  • Optional ToolPak accessory allows the thermometer to hang from any metal object (with the rare earth magnet) or secure around a pipe (with hook-and-loop straps) for hands-free operation.
  • 3 year warranty

Specifications

Temperature accuracy

  • Above -100°C: J, K, T, E, and N-type: ± [0.05% + 0.3°C]; R and S-type: ±[0.05% + 0.4°C]
  • Below -100°C: J, K, E, and N-types: ± [0.20% + 0.3°C]; T-type: ±[0.50% + 0.3°C]
  • Only the Fluke Models 53 II B and 54 II thermometers are capable of measuring N, R, and S-type thermocouples

Temperature

  • J-type: -210°C to 1200°C
  • K-type: -200°C to 1372°C
  • T-type: -250°C to 400°C
  • E-type: -150°C to 1000°C
  • N-type: -200°C to 1300°C
  • R and S-type: 0°C to 1767°C

Temperature scale

  • ITS-90

Applicable standards

  • NIST-175

Display resolution

  • 0.1°C, 0.1 K < 1000
  • 1°C, 1 K ≥ 1000

Environmental Specifications

  • Operating temperature: -10°C to 50°C
  • Storage temperature: -40°C to 60°C
  • Humidity (without condensation): 0% to 90%; 0°C to 35°C; 0% to 70%; 0°C to 50°C

Safety Specifications

  • Overvoltage category: CSA C22.2 No. 1010.1 1992; EN 61010 Amendments 1,2
  • Agency approvals: CE, CSA, TÜV (pending)

Mechanical and General Specifications

  • Size (L x W x D): 173 x 86 x 38 mm
  • Weight: 400 g
  • Batteries: 3 AA batteries; typical 1000-hour life

Included Accessories

  • Impact absorbing holster
  • One bead probe thermocouple 80PK-1 (51+53)

The Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test tool. Take contact temperature for checking motors, insulation, breakers, pipes, corroded connections, liquids, and wires with industrial standard J, K, T, E, N, R, and S type thermocouple (temperature sensors).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Infrared Thermometers
Product Number 51-2 60HZ
Product Name Thermometer
Unlock Full Specs
to access all available technical data