Pomona Electronics Coaxial Cables (RF) 5058-X-60

Description
"Cable Assembly Coaxial SMA to N-Type RG-142B DS 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type RG-142B DS 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2001-ND
Coaxial Cables (RF) 501-2001-ND
"Cable Assembly Coaxial SMA to N-Type RG-142B DS 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial SMA to N-Type RG-142B DS 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 5058-X-60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
5058-X-60
Cable Assemblies - Coaxial Cables (RF) 5058-X-60
CBL ASSY SMA-NTYPE PLUG-PLUG 5'

CBL ASSY SMA-NTYPE PLUG-PLUG 5'

Supplier's Site
Cable; 60 in.; RG142B/U; Non Booted; Passivated Steel - 70198240 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 60 in.; RG142B/U; Non Booted; Passivated Steel
70198240
Cable; 60 in.; RG142B/U; Non Booted; Passivated Steel 70198240
SMA Male To Type “N” Male, RG142B⁄U, Model 5058 Cable Assembly Ratings Operating Temperature: +200°C (+329°F) Max. Operating Voltage: 335 VRMS Max. Connector/Cable Impedance: 50 Ohms Features Provides A Simple Means of Connection Between Equipment with Both SMA and Type N Jacks SMA and N Connectors Feature PTFE Dielectric and Tarnish Resistant Shells for Superb Electrical Performance Gold Center Contacts Assure Noise Free Connections

SMA Male To Type “N” Male, RG142B⁄U, Model 5058 Cable Assembly
Ratings
Operating Temperature: +200°C (+329°F) Max.
Operating Voltage: 335 VRMS Max.
Connector/Cable Impedance: 50 Ohms
Features

  • Provides A Simple Means of Connection Between Equipment with Both SMA and Type N Jacks
  • SMA and N Connectors Feature PTFE Dielectric and Tarnish Resistant Shells for Superb Electrical Performance
  • Gold Center Contacts Assure Noise Free Connections
Supplier's Site
RF Cable Assemblies - 5058-X-60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
5058-X-60
RF Cable Assemblies 5058-X-60
RF Cable Assemblies TYPE N TO SMA

RF Cable Assemblies TYPE N TO SMA

Buy Now Datasheet
Coaxial, Audio/rf/video Cable; Connector Type A Pomona - 78B1841 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial, Audio/rf/video Cable; Connector Type A Pomona
78B1841
Coaxial, Audio/rf/video Cable; Connector Type A Pomona 78B1841
COAXIAL, AUDIO/RF/VIDEO CABLE; Connector Type A:SMA Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Brown RoHS Compliant: NA

COAXIAL, AUDIO/RF/VIDEO CABLE; Connector Type A:SMA Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Brown RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2001-ND 5058-X-60 70198240 5058-X-60 78B1841
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable; 60 in.; RG142B/U; Non Booted; Passivated Steel RF Cable Assemblies Coaxial, Audio/rf/video Cable; Connector Type A Pomona
Application RF RF Audio; Video
Cable Type Coaxial Coaxial Coaxial
Rated Temperature 200 C (392 F) 200 C (392 F) 200 C (392 F)
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 0.5000 ft (1.52 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 1830mm, double-end, for Latches - G125-FC11605L0-1830F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details