Qualtek Electronics Corp. Power, Line Cables and Extension Cords 311275-01

Description
12.00' (3.66m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
12.00' (3.66m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q538-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q538-ND
Power, Line Cables and Extension Cords Q538-ND
12.00' (3.66m) Power Cord Black NEMA 5-15P To Cable SJT

12.00' (3.66m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
Power Cord, 5-15P/free End, 3.7M, 10A; Connector Type A Qualtek Electronics - 46T0246 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-15P/free End, 3.7M, 10A; Connector Type A Qualtek Electronics
46T0246
Power Cord, 5-15P/free End, 3.7M, 10A; Connector Type A Qualtek Electronics 46T0246
POWER CORD, 5-15P/FREE END, 3.7M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes

POWER CORD, 5-15P/FREE END, 3.7M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 311275-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
311275-01
Cable Assemblies - Power, Line Cables and Extension Cords 311275-01
CORD 18AWG NEMA 5-15P TO CBL 12'

CORD 18AWG NEMA 5-15P TO CBL 12'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q538-ND 46T0246 311275-01
Product Name Power, Line Cables and Extension Cords Power Cord, 5-15P/free End, 3.7M, 10A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 12 ft (36.58 dm) 12.14 ft (37 dm) 12 ft (36.58 dm)
Connector Type NEMA 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q989-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers