Tektronix, Inc. Analog Oscilloscope 465B

Description
The 465B is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth Dual Channel A/B Trace Separation Control with Separate B Intensity Control Full-Range Calibrated Delayed Time Base with Precision Delay Time Control Vertical Sensitivity: 5 mV/div. to 5 V/div. Vertical Modes: Ch. 1, Ch. 2, Add, Alt., Chop, Ch. 2 Invert, A Trig View Horizontal Sweep Speeds: 0.5 s/div. - 0.02 µs/div. (With x10 Mag. - 2 ns/div.) Horizontal Modes: A, A INTEN, ALT, B DLY'D The Tektronix 465B is a 100 MHz, 2 Channel Analog Oscilloscope that is similar to the 465, but with improved performance.
Description
The 465B is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth Dual Channel A/B Trace Separation Control with Separate B Intensity Control Full-Range Calibrated Delayed Time Base with Precision Delay Time Control Vertical Sensitivity: 5 mV/div. to 5 V/div. Vertical Modes: Ch. 1, Ch. 2, Add, Alt., Chop, Ch. 2 Invert, A Trig View Horizontal Sweep Speeds: 0.5 s/div. - 0.02 µs/div. (With x10 Mag. - 2 ns/div.) Horizontal Modes: A, A INTEN, ALT, B DLY'D The Tektronix 465B is a 100 MHz, 2 Channel Analog Oscilloscope that is similar to the 465, but with improved performance.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 465B - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
465B
Analog Oscilloscope 465B
The 465B is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth Dual Channel A/B Trace Separation Control with Separate B Intensity Control Full-Range Calibrated Delayed Time Base with Precision Delay Time Control Vertical Sensitivity: 5 mV/div. to 5 V/div. Vertical Modes: Ch. 1, Ch. 2, Add, Alt., Chop, Ch. 2 Invert, A Trig View Horizontal Sweep Speeds: 0.5 s/div. - 0.02 µs/div. (With x10 Mag. - 2 ns/div.) Horizontal Modes: A, A INTEN, ALT, B DLY'D The Tektronix 465B is a 100 MHz, 2 Channel Analog Oscilloscope that is similar to the 465, but with improved performance.

The 465B is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 100 MHz Bandwidth
  • Dual Channel
  • A/B Trace Separation Control with Separate B Intensity Control
  • Full-Range Calibrated Delayed Time Base with Precision Delay Time Control
  • Vertical Sensitivity: 5 mV/div. to 5 V/div.
  • Vertical Modes: Ch. 1, Ch. 2, Add, Alt., Chop, Ch. 2 Invert, A Trig View
  • Horizontal Sweep Speeds: 0.5 s/div. - 0.02 µs/div. (With x10 Mag. - 2 ns/div.)
  • Horizontal Modes: A, A INTEN, ALT, B DLY'D

The Tektronix 465B is a 100 MHz, 2 Channel Analog Oscilloscope that is similar to the 465, but with improved performance.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 465B
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope - MSO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2683145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 150 MHz
Features Removable Storage; RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details