Fluke Power Analyzer 438-II/BASIC

Description
The 438-II/BASIC is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Measure key parameters on direct-on-line motors including torque, RPM, mechanical power and motor efficiency Perform dynamic motor analysis by plotting of motor de-rating factor against load according to NEMA guidelines Calculate mechanical power and efficiency without the need of mechanical sensors Measure electrical power parameters such as voltage, current, power, apparent power, power factor, harmonic distortion and unbalance to identify characteristics that impact motor efficiency Identify power quality issues such as dips, swells, transients, harmonics and unbalance PowerWave data technology captures fast RMS data, and shows half-cycle averages and waveforms to characterize electrical system dynamics (generator start-ups, UPS switching etc.) Waveform capture function captures 100/120 cycles (50/60 Hz) of each event detected event, in all modes, without set-up Automatic transient mode captures waveform data at 200 kS/s on all phases simultaneously up to 6 kV Mechanical Metering Functions: Motor torque Motor speed Motor mechanical load Motor efficiency Included Accessories : Test lead set Battery Power adapter 8GB SD card Soft carry case CD Rom with PowerLog 430-II software and user documentation The new Fluke 438-II/BASIC Power Quality and Motor Analyzer adds key mechanical measurement capabilities for electric motors to the advanced power quality analysis functions of the Fluke 430 Series II Power Quality Analyzers. Quickly and easily measure and analyze key electrical and mechanical performance parameters such as power, harmonics, unbalance, motor speed, torque and mechanical power without the need of mechanical sensors. The ideal portable motor analysis test tool, the 438-II/BASIC can help locate, predict, prevent, and troubleshoot power quality problems in three-phase and single-phase power distribution systems, while giving technicians the mechanical and electrical information they need to effectively evaluate motor performance.
Datasheet
Description
The 438-II/BASIC is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Measure key parameters on direct-on-line motors including torque, RPM, mechanical power and motor efficiency Perform dynamic motor analysis by plotting of motor de-rating factor against load according to NEMA guidelines Calculate mechanical power and efficiency without the need of mechanical sensors Measure electrical power parameters such as voltage, current, power, apparent power, power factor, harmonic distortion and unbalance to identify characteristics that impact motor efficiency Identify power quality issues such as dips, swells, transients, harmonics and unbalance PowerWave data technology captures fast RMS data, and shows half-cycle averages and waveforms to characterize electrical system dynamics (generator start-ups, UPS switching etc.) Waveform capture function captures 100/120 cycles (50/60 Hz) of each event detected event, in all modes, without set-up Automatic transient mode captures waveform data at 200 kS/s on all phases simultaneously up to 6 kV Mechanical Metering Functions: Motor torque Motor speed Motor mechanical load Motor efficiency Included Accessories : Test lead set Battery Power adapter 8GB SD card Soft carry case CD Rom with PowerLog 430-II software and user documentation The new Fluke 438-II/BASIC Power Quality and Motor Analyzer adds key mechanical measurement capabilities for electric motors to the advanced power quality analysis functions of the Fluke 430 Series II Power Quality Analyzers. Quickly and easily measure and analyze key electrical and mechanical performance parameters such as power, harmonics, unbalance, motor speed, torque and mechanical power without the need of mechanical sensors. The ideal portable motor analysis test tool, the 438-II/BASIC can help locate, predict, prevent, and troubleshoot power quality problems in three-phase and single-phase power distribution systems, while giving technicians the mechanical and electrical information they need to effectively evaluate motor performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer 438-II/BASIC
The 438-II/BASIC is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Measure key parameters on direct-on-line motors including torque, RPM, mechanical power and motor efficiency Perform dynamic motor analysis by plotting of motor de-rating factor against load according to NEMA guidelines Calculate mechanical power and efficiency without the need of mechanical sensors Measure electrical power parameters such as voltage, current, power, apparent power, power factor, harmonic distortion and unbalance to identify characteristics that impact motor efficiency Identify power quality issues such as dips, swells, transients, harmonics and unbalance PowerWave data technology captures fast RMS data, and shows half-cycle averages and waveforms to characterize electrical system dynamics (generator start-ups, UPS switching etc.) Waveform capture function captures 100/120 cycles (50/60 Hz) of each event detected event, in all modes, without set-up Automatic transient mode captures waveform data at 200 kS/s on all phases simultaneously up to 6 kV Mechanical Metering Functions: Motor torque Motor speed Motor mechanical load Motor efficiency Included Accessories : Test lead set Battery Power adapter 8GB SD card Soft carry case CD Rom with PowerLog 430-II software and user documentation The new Fluke 438-II/BASIC Power Quality and Motor Analyzer adds key mechanical measurement capabilities for electric motors to the advanced power quality analysis functions of the Fluke 430 Series II Power Quality Analyzers. Quickly and easily measure and analyze key electrical and mechanical performance parameters such as power, harmonics, unbalance, motor speed, torque and mechanical power without the need of mechanical sensors. The ideal portable motor analysis test tool, the 438-II/BASIC can help locate, predict, prevent, and troubleshoot power quality problems in three-phase and single-phase power distribution systems, while giving technicians the mechanical and electrical information they need to effectively evaluate motor performance.

The 438-II/BASIC is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Measure key parameters on direct-on-line motors including torque, RPM, mechanical power and motor efficiency
  • Perform dynamic motor analysis by plotting of motor de-rating factor against load according to NEMA guidelines
  • Calculate mechanical power and efficiency without the need of mechanical sensors
  • Measure electrical power parameters such as voltage, current, power, apparent power, power factor, harmonic distortion and unbalance to identify characteristics that impact motor efficiency
  • Identify power quality issues such as dips, swells, transients, harmonics and unbalance
  • PowerWave data technology captures fast RMS data, and shows half-cycle averages and waveforms to characterize electrical system dynamics (generator start-ups, UPS switching etc.)
  • Waveform capture function captures 100/120 cycles (50/60 Hz) of each event detected event, in all modes, without set-up
  • Automatic transient mode captures waveform data at 200 kS/s on all phases simultaneously up to 6 kV

Mechanical Metering Functions:

  • Motor torque
  • Motor speed
  • Motor mechanical load
  • Motor efficiency

Included Accessories :

  • Test lead set
  • Battery
  • Power adapter
  • 8GB SD card
  • Soft carry case
  • CD Rom with PowerLog 430-II software and user documentation

The new Fluke 438-II/BASIC Power Quality and Motor Analyzer adds key mechanical measurement capabilities for electric motors to the advanced power quality analysis functions of the Fluke 430 Series II Power Quality Analyzers. Quickly and easily measure and analyze key electrical and mechanical performance parameters such as power, harmonics, unbalance, motor speed, torque and mechanical power without the need of mechanical sensors.

The ideal portable motor analysis test tool, the 438-II/BASIC can help locate, predict, prevent, and troubleshoot power quality problems in three-phase and single-phase power distribution systems, while giving technicians the mechanical and electrical information they need to effectively evaluate motor performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 438-II/BASIC
Product Name Power Analyzer
Phase Single Phase; Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analysers - 1232207 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details