Advantech Energy Data Concentrator with 6 x USB, 8 x COM, 128 Devices BEMG-4222

Description
The BEMG-4221 and BEMG-4222 are powerful data concentrators bundled with SCADA software - WebAccess. With Intel Atom N450/D510 1.67GHz CPUs, Gigabit Ethernet ports, rich I/O, and 2 x Mini PCIe socket. Both products have Energy Star certification, IP40 anti-dust ingress protection and wide operating temperatures (-10 ~ 70°C), providing high performance and high versatility with low power consumption. WebAccess communicates with automation equipment used in manufacturing facilities, industrial plants and building automation systems. The software acquire, display, monitor and store real-time data and allows operators to change set-points, equipment status and other parameters in end-device. Onboard Intel® Atom™ N450/D510 1.67GHz processors 2 x 10/100/1000 Base-T RJ-45 port, 6 x USB 2.0 ports 2 x Mini PCIe slot with 1 x SIM slot support Isolation between chassis and power ground Supports wide operating temperatures from -10 ~ 70°C Supports 8 x COM ports Built-in Windows® CE with WebAccess Energy Data Concentrator Configured through web browser Supports various protocol drivers to communicate with different devices Support data transfer to Advantech BEMS
Request a Quote Datasheet
Description
The BEMG-4221 and BEMG-4222 are powerful data concentrators bundled with SCADA software - WebAccess. With Intel Atom N450/D510 1.67GHz CPUs, Gigabit Ethernet ports, rich I/O, and 2 x Mini PCIe socket. Both products have Energy Star certification, IP40 anti-dust ingress protection and wide operating temperatures (-10 ~ 70°C), providing high performance and high versatility with low power consumption. WebAccess communicates with automation equipment used in manufacturing facilities, industrial plants and building automation systems. The software acquire, display, monitor and store real-time data and allows operators to change set-points, equipment status and other parameters in end-device. Onboard Intel® Atom™ N450/D510 1.67GHz processors 2 x 10/100/1000 Base-T RJ-45 port, 6 x USB 2.0 ports 2 x Mini PCIe slot with 1 x SIM slot support Isolation between chassis and power ground Supports wide operating temperatures from -10 ~ 70°C Supports 8 x COM ports Built-in Windows® CE with WebAccess Energy Data Concentrator Configured through web browser Supports various protocol drivers to communicate with different devices Support data transfer to Advantech BEMS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Data Concentrator with 6 x USB, 8 x COM, 128 Devices - BEMG-4222 - Advantech
Cincinnati, OH, United States
Energy Data Concentrator with 6 x USB, 8 x COM, 128 Devices
BEMG-4222
Energy Data Concentrator with 6 x USB, 8 x COM, 128 Devices BEMG-4222
The BEMG-4221 and BEMG-4222 are powerful data concentrators bundled with SCADA software - WebAccess. With Intel Atom N450/D510 1.67GHz CPUs, Gigabit Ethernet ports, rich I/O, and 2 x Mini PCIe socket. Both products have Energy Star certification, IP40 anti-dust ingress protection and wide operating temperatures (-10 ~ 70°C), providing high performance and high versatility with low power consumption. WebAccess communicates with automation equipment used in manufacturing facilities, industrial plants and building automation systems. The software acquire, display, monitor and store real-time data and allows operators to change set-points, equipment status and other parameters in end-device. Onboard Intel® Atom™ N450/D510 1.67GHz processors 2 x 10/100/1000 Base-T RJ-45 port, 6 x USB 2.0 ports 2 x Mini PCIe slot with 1 x SIM slot support Isolation between chassis and power ground Supports wide operating temperatures from -10 ~ 70°C Supports 8 x COM ports Built-in Windows® CE with WebAccess Energy Data Concentrator Configured through web browser Supports various protocol drivers to communicate with different devices Support data transfer to Advantech BEMS

The BEMG-4221 and BEMG-4222 are powerful data concentrators bundled with SCADA software - WebAccess. With Intel Atom N450/D510 1.67GHz CPUs, Gigabit Ethernet ports, rich I/O, and 2 x Mini PCIe socket. Both products have Energy Star certification, IP40 anti-dust ingress protection and wide operating temperatures (-10 ~ 70°C), providing high performance and high versatility with low power consumption. WebAccess communicates with automation equipment used in manufacturing facilities, industrial plants and building automation systems. The software acquire, display, monitor and store real-time data and allows operators to change set-points, equipment status and other parameters in end-device.

  • Onboard Intel® Atom™ N450/D510 1.67GHz processors
  • 2 x 10/100/1000 Base-T RJ-45 port, 6 x USB 2.0 ports
  • 2 x Mini PCIe slot with 1 x SIM slot support
  • Isolation between chassis and power ground
  • Supports wide operating temperatures from -10 ~ 70°C
  • Supports 8 x COM ports
  • Built-in Windows® CE with WebAccess Energy Data Concentrator
  • Configured through web browser
  • Supports various protocol drivers to communicate with different devices
  • Support data transfer to Advantech BEMS
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Quality Analyzers and Monitors
Product Number BEMG-4222
Product Name Energy Data Concentrator with 6 x USB, 8 x COM, 128 Devices
Data Interfaces USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products