Pomona Electronics RF Terminators 4286

Description
RF Terminators SMA TERM 50 OHM M
Datasheet
Description
RF Terminators SMA TERM 50 OHM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 4286 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
4286
RF Terminators 4286
RF Terminators SMA TERM 50 OHM M

RF Terminators SMA TERM 50 OHM M

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 4286
Product Name RF Terminators
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

 - 2326461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 18000 MHz
Power 1 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o2125018N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
Space Qualified Coaxial Termination T1M-SQ - T1M-SQ - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details