Danaher Motion Gear Head 42-114324-8225

Description
UT010-005-0-RM100-52 , GEARHEAD, TRUE PLANETARY, ULTRATRUE, SIZE 10, 5:1 RATIO, 4 ARC-MINUTES BACKLASH, HELICAL CROWNED, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
UT010-005-0-RM100-52 , GEARHEAD, TRUE PLANETARY, ULTRATRUE, SIZE 10, 5:1 RATIO, 4 ARC-MINUTES BACKLASH, HELICAL CROWNED, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 8685448 - Radwell International
Willingboro, NJ, United States
Gear Head
8685448
Gear Head 8685448
UT010-005-0-RM100-52 , GEARHEAD, TRUE PLANETARY, ULTRATRUE, SIZE 10, 5:1 RATIO, 4 ARC-MINUTES BACKLASH, HELICAL CROWNED, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

UT010-005-0-RM100-52, GEARHEAD, TRUE PLANETARY, ULTRATRUE, SIZE 10, 5:1 RATIO, 4 ARC-MINUTES BACKLASH, HELICAL CROWNED, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 8685448
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, IW AWWA C504 -  - Rotork plc
Specs
Gearing Worm
Rated Output Torque 1.45E6 In-lbs (1.67E6 kg-cm)
View Details
Gearheads - P16 Planet gear 1/864 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 864 (X : 1)
Rated Output Torque 4.17 In-lbs (4.8 kg-cm)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
GB12 15:1 Composite - GB12-15C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details