Fluke Temperature Calibrator 4181-156

Description
The 4181-156 is a temperature calibrator from Fluke. Features: Large target Dimensions of 152mm (6") captures "peripheral vision" of infrared thermometers and minimizes Dimensions of source effect errors Compensates for errors caused by individual infrared thermometer emissivity settings Sample calibration procedures for Fluke and Raytek thermometers 3are built right in Accuracy as good as ±0.35°C Test Uncertainty Ratios (TUR) as good as 4:1 Excellent stability and uniformity Reaches temperature setpoint quickly Intuitive, easy-to-read display that indicates when temperature is stable Specifications: Temperature range (@ 23°C ambient, 0.95 emissivity) - 35°C to 500°C Display accuracy1 - ±0.35°C at 35°C, ±0.50°C at 100°C, ±0.70°C at 200°C, ±1.20°C at 350°C, ±1.60°C at 500°C Stability - ±0.05°C at 35°C, ±0.20°C at 200°C, ±0.40°C at 500°C Uniformity (5.0 in dia of center of target)2 - ±0.10°C at 35°C, ±0.50°C at 250°C, ±1.00°C at 500°C Uniformity (2.0 in dia of center of target)2 - ±0.10°C at 35°C, ±0.25°C at 250°C, ±0.50°C at 500°C Heating time - 20 min: 35°C to 500°C Cooling time - 100 min: 500°C to 35°C, 40 min: 500°C to 100°C Stabilization time - 10 minutes Nominal emissivity3 - 0.95 Thermometer emissivity compensation - 0.9 to 1.0 Target diameter - 152.4 mm (6 in) Computer interface - RS-232 Power - 115 V AC (±10%), 10 A, 50/60 Hz, 1000 W, 230 V AC (±10%), 5 A, 50/60 Hz, 1000 W Fuse(s) - 115 V AC 10 A, 250 V, fast blow, 230 V AC 5 A, 250 V, F Size (H x W x D) - 356 x 241 x 216 mm (14 x 9.5 x 8.5 in) The Fluke 4181-156 is a temperature calibrator. It provides calibration accuracy and traceability for infrared thermometers and thermal imagers. Emissivity is radiometrically calibrated for consistent, accurate and traceable calibrations.
Description
The 4181-156 is a temperature calibrator from Fluke. Features: Large target Dimensions of 152mm (6") captures "peripheral vision" of infrared thermometers and minimizes Dimensions of source effect errors Compensates for errors caused by individual infrared thermometer emissivity settings Sample calibration procedures for Fluke and Raytek thermometers 3are built right in Accuracy as good as ±0.35°C Test Uncertainty Ratios (TUR) as good as 4:1 Excellent stability and uniformity Reaches temperature setpoint quickly Intuitive, easy-to-read display that indicates when temperature is stable Specifications: Temperature range (@ 23°C ambient, 0.95 emissivity) - 35°C to 500°C Display accuracy1 - ±0.35°C at 35°C, ±0.50°C at 100°C, ±0.70°C at 200°C, ±1.20°C at 350°C, ±1.60°C at 500°C Stability - ±0.05°C at 35°C, ±0.20°C at 200°C, ±0.40°C at 500°C Uniformity (5.0 in dia of center of target)2 - ±0.10°C at 35°C, ±0.50°C at 250°C, ±1.00°C at 500°C Uniformity (2.0 in dia of center of target)2 - ±0.10°C at 35°C, ±0.25°C at 250°C, ±0.50°C at 500°C Heating time - 20 min: 35°C to 500°C Cooling time - 100 min: 500°C to 35°C, 40 min: 500°C to 100°C Stabilization time - 10 minutes Nominal emissivity3 - 0.95 Thermometer emissivity compensation - 0.9 to 1.0 Target diameter - 152.4 mm (6 in) Computer interface - RS-232 Power - 115 V AC (±10%), 10 A, 50/60 Hz, 1000 W, 230 V AC (±10%), 5 A, 50/60 Hz, 1000 W Fuse(s) - 115 V AC 10 A, 250 V, fast blow, 230 V AC 5 A, 250 V, F Size (H x W x D) - 356 x 241 x 216 mm (14 x 9.5 x 8.5 in) The Fluke 4181-156 is a temperature calibrator. It provides calibration accuracy and traceability for infrared thermometers and thermal imagers. Emissivity is radiometrically calibrated for consistent, accurate and traceable calibrations.

Suppliers

Company
Product
Description
Supplier Links
Temperature Calibrator - 4181-156 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Calibrator
4181-156
Temperature Calibrator 4181-156
The 4181-156 is a temperature calibrator from Fluke. Features: Large target Dimensions of 152mm (6") captures "peripheral vision" of infrared thermometers and minimizes Dimensions of source effect errors Compensates for errors caused by individual infrared thermometer emissivity settings Sample calibration procedures for Fluke and Raytek thermometers 3are built right in Accuracy as good as ±0.35°C Test Uncertainty Ratios (TUR) as good as 4:1 Excellent stability and uniformity Reaches temperature setpoint quickly Intuitive, easy-to-read display that indicates when temperature is stable Specifications: Temperature range (@ 23°C ambient, 0.95 emissivity) - 35°C to 500°C Display accuracy1 - ±0.35°C at 35°C, ±0.50°C at 100°C, ±0.70°C at 200°C, ±1.20°C at 350°C, ±1.60°C at 500°C Stability - ±0.05°C at 35°C, ±0.20°C at 200°C, ±0.40°C at 500°C Uniformity (5.0 in dia of center of target)2 - ±0.10°C at 35°C, ±0.50°C at 250°C, ±1.00°C at 500°C Uniformity (2.0 in dia of center of target)2 - ±0.10°C at 35°C, ±0.25°C at 250°C, ±0.50°C at 500°C Heating time - 20 min: 35°C to 500°C Cooling time - 100 min: 500°C to 35°C, 40 min: 500°C to 100°C Stabilization time - 10 minutes Nominal emissivity3 - 0.95 Thermometer emissivity compensation - 0.9 to 1.0 Target diameter - 152.4 mm (6 in) Computer interface - RS-232 Power - 115 V AC (±10%), 10 A, 50/60 Hz, 1000 W, 230 V AC (±10%), 5 A, 50/60 Hz, 1000 W Fuse(s) - 115 V AC 10 A, 250 V, fast blow, 230 V AC 5 A, 250 V, F Size (H x W x D) - 356 x 241 x 216 mm (14 x 9.5 x 8.5 in) The Fluke 4181-156 is a temperature calibrator. It provides calibration accuracy and traceability for infrared thermometers and thermal imagers. Emissivity is radiometrically calibrated for consistent, accurate and traceable calibrations.

The 4181-156 is a temperature calibrator from Fluke.

Features:

  • Large target Dimensions of 152mm (6") captures "peripheral vision" of infrared thermometers and minimizes
  • Dimensions of source effect errors
  • Compensates for errors caused by individual infrared thermometer emissivity settings
  • Sample calibration procedures for Fluke and Raytek thermometers 3are built right in
  • Accuracy as good as ±0.35°C
  • Test Uncertainty Ratios (TUR) as good as 4:1
  • Excellent stability and uniformity
  • Reaches temperature setpoint quickly
  • Intuitive, easy-to-read display that indicates when temperature is stable

Specifications:

  • Temperature range (@ 23°C ambient, 0.95 emissivity) - 35°C to 500°C
  • Display accuracy1 - ±0.35°C at 35°C, ±0.50°C at 100°C, ±0.70°C at 200°C, ±1.20°C at 350°C, ±1.60°C at 500°C
  • Stability - ±0.05°C at 35°C, ±0.20°C at 200°C, ±0.40°C at 500°C
  • Uniformity (5.0 in dia of center of target)2 - ±0.10°C at 35°C, ±0.50°C at 250°C, ±1.00°C at 500°C
  • Uniformity (2.0 in dia of center of target)2 - ±0.10°C at 35°C, ±0.25°C at 250°C, ±0.50°C at 500°C
  • Heating time - 20 min: 35°C to 500°C
  • Cooling time - 100 min: 500°C to 35°C, 40 min: 500°C to 100°C
  • Stabilization time - 10 minutes
  • Nominal emissivity3 - 0.95
  • Thermometer emissivity compensation - 0.9 to 1.0
  • Target diameter - 152.4 mm (6 in)
  • Computer interface - RS-232
  • Power - 115 V AC (±10%), 10 A, 50/60 Hz, 1000 W, 230 V AC (±10%), 5 A, 50/60 Hz, 1000 W
  • Fuse(s) - 115 V AC 10 A, 250 V, fast blow, 230 V AC 5 A, 250 V, F
  • Size (H x W x D) - 356 x 241 x 216 mm (14 x 9.5 x 8.5 in)

The Fluke 4181-156 is a temperature calibrator. It provides calibration accuracy and traceability for infrared thermometers and thermal imagers. Emissivity is radiometrically calibrated for consistent, accurate and traceable calibrations.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 4181-156
Product Name Temperature Calibrator
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details