Pomona Electronics Box, Non-Conductive, Plastic, Black; Enclosure Type Pomona 3850-0

Description
BOX, NON-CONDUCTIVE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:68.3mm; External Width - Metric:46mm; External Depth - Metric:35mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
BOX, NON-CONDUCTIVE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:68.3mm; External Width - Metric:46mm; External Depth - Metric:35mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Non-Conductive, Plastic, Black; Enclosure Type Pomona - 30F1424 - Newark, An Avnet Company
Chicago, IL, United States
Box, Non-Conductive, Plastic, Black; Enclosure Type Pomona
30F1424
Box, Non-Conductive, Plastic, Black; Enclosure Type Pomona 30F1424
BOX, NON-CONDUCTIVE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:68.3mm; External Width - Metric:46mm; External Depth - Metric:35mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

BOX, NON-CONDUCTIVE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:68.3mm; External Width - Metric:46mm; External Depth - Metric:35mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30F1424
Product Name Box, Non-Conductive, Plastic, Black; Enclosure Type Pomona
Length 2.69 inch (68.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 115-403 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers