Pomona Electronics Minigrabber Test Clip Patch Cord, 36 Inch, White 3781-36-9

Description
Minigrabber® Test Clip Patch Cord, Beryllium Copper Contact Material, 5 A Current Rating Ideal for providing temporary jumper wires Provides excellent connector to terminals and wire wrap posts Patch cord voltage rating 30 VAC⁄60 VDC (Max.) (hand held testing).
Description
Minigrabber® Test Clip Patch Cord, Beryllium Copper Contact Material, 5 A Current Rating Ideal for providing temporary jumper wires Provides excellent connector to terminals and wire wrap posts Patch cord voltage rating 30 VAC⁄60 VDC (Max.) (hand held testing).

Suppliers

Company
Product
Description
Supplier Links
Minigrabber Test Clip Patch Cord, 36 Inch, White - 70198015 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minigrabber Test Clip Patch Cord, 36 Inch, White
70198015
Minigrabber Test Clip Patch Cord, 36 Inch, White 70198015
Minigrabber® Test Clip Patch Cord, Beryllium Copper Contact Material, 5 A Current Rating Ideal for providing temporary jumper wires Provides excellent connector to terminals and wire wrap posts Patch cord voltage rating 30 VAC⁄60 VDC (Max.) (hand held testing).

Minigrabber® Test Clip Patch Cord, Beryllium Copper Contact Material, 5 A Current Rating

  • Ideal for providing temporary jumper wires
  • Provides excellent connector to terminals and wire wrap posts
    Patch cord voltage rating 30 VAC⁄60 VDC (Max.) (hand held testing).
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198015
Product Name Minigrabber Test Clip Patch Cord, 36 Inch, White
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details