Pomona Electronics Minigrabber Test Clip Patch Cord, 36 Inch, Red 3781-36-2

Description
Test Lead, Beryllium Copper Contact Material, PVC Insulation Material Wire: 20 AWG. 41 × t.c. PVC insulated, 2.21 mm (0.087) O.D. Rating: 300 VAC, 12 amps.
Description
Test Lead, Beryllium Copper Contact Material, PVC Insulation Material Wire: 20 AWG. 41 × t.c. PVC insulated, 2.21 mm (0.087) O.D. Rating: 300 VAC, 12 amps.

Suppliers

Company
Product
Description
Supplier Links
Minigrabber Test Clip Patch Cord, 36 Inch, Red - 70198328 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minigrabber Test Clip Patch Cord, 36 Inch, Red
70198328
Minigrabber Test Clip Patch Cord, 36 Inch, Red 70198328
Test Lead, Beryllium Copper Contact Material, PVC Insulation Material Wire: 20 AWG. 41 × t.c. PVC insulated, 2.21 mm (0.087) O.D. Rating: 300 VAC, 12 amps.

Test Lead, Beryllium Copper Contact Material, PVC Insulation Material
Wire: 20 AWG. 41 × t.c. PVC insulated, 2.21 mm (0.087) O.D. Rating: 300 VAC, 12 amps.

Supplier's Site
QD Cable/Cord Set - 19006134 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
19006134
QD Cable/Cord Set 19006134
TEST CLIP PATCH CORD MINI-GRABBER RED 914.4MM 60V 5AMP TEST CONNECTOR TYPE A:HOOK CLIP. FREE 2 YEAR RADWELL WARRANTY

TEST CLIP PATCH CORD MINI-GRABBER RED 914.4MM 60V 5AMP TEST CONNECTOR TYPE A:HOOK CLIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 70198328 19006134
Product Name Minigrabber Test Clip Patch Cord, 36 Inch, Red QD Cable/Cord Set
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details