Pomona Electronics Spade Lug To Banana Jack, 15A, Red; Product Range Pomona 3777A-2

Description
SPADE LUG TO BANANA JACK, 15A, RED; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes
Datasheet
Description
SPADE LUG TO BANANA JACK, 15A, RED; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Lug To Banana Jack, 15A, Red; Product Range Pomona - 50F1468 - Newark, An Avnet Company
Chicago, IL, United States
Spade Lug To Banana Jack, 15A, Red; Product Range Pomona
50F1468
Spade Lug To Banana Jack, 15A, Red; Product Range Pomona 50F1468
SPADE LUG TO BANANA JACK, 15A, RED; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes

SPADE LUG TO BANANA JACK, 15A, RED; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 50F1468
Product Name Spade Lug To Banana Jack, 15A, Red; Product Range Pomona
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details