Pomona Electronics Box; Die Cast Aluminum Alloy (Shielded Housing); 1.13 in.; 0.76 in. 3754

Description
Miniature Size Aluminum Box with Cover, Tarnish Resistant Plating Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
Datasheet
Description
Miniature Size Aluminum Box with Cover, Tarnish Resistant Plating Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box; Die Cast Aluminum Alloy (Shielded Housing); 1.13 in.; 0.76 in. - 70198052 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Die Cast Aluminum Alloy (Shielded Housing); 1.13 in.; 0.76 in.
70198052
Box; Die Cast Aluminum Alloy (Shielded Housing); 1.13 in.; 0.76 in. 70198052
Miniature Size Aluminum Box with Cover, Tarnish Resistant Plating Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Miniature Size Aluminum Box with Cover, Tarnish Resistant Plating
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Supplier's Site
Sheung Wan, Hong Kong
Enclosures, Boxes, & Cases
3754
Enclosures, Boxes, & Cases 3754
Enclosures, Boxes, & Cases UNFINISHED SHIELDED W/CVR 1.5X1.13X.88"

Enclosures, Boxes, & Cases UNFINISHED SHIELDED W/CVR 1.5X1.13X.88"

Buy Now Datasheet
Emi/rfi Box W/ Cover, Alum, Unfinished; Enclosure Type Pomona - 40AH1284 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Box W/ Cover, Alum, Unfinished; Enclosure Type Pomona
40AH1284
Emi/rfi Box W/ Cover, Alum, Unfinished; Enclosure Type Pomona 40AH1284
EMI/RFI BOX W/ COVER, ALUM, UNFINISHED; Enclosure Type:EMI/RFI Box; Enclosure Material:Aluminium Alloy; External Height - Metric:22.35mm; External Width - Metric:28.7mm; External Depth - Metric:38.1mm; IP Rating:-; Body RoHS Compliant: Yes

EMI/RFI BOX W/ COVER, ALUM, UNFINISHED; Enclosure Type:EMI/RFI Box; Enclosure Material:Aluminium Alloy; External Height - Metric:22.35mm; External Width - Metric:28.7mm; External Depth - Metric:38.1mm; IP Rating:-; Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 70198052 3754 40AH1284
Product Name Box; Die Cast Aluminum Alloy (Shielded Housing); 1.13 in.; 0.76 in. Enclosures, Boxes, & Cases Emi/rfi Box W/ Cover, Alum, Unfinished; Enclosure Type Pomona
Type Electronic and Instrument Enclosures
Material Aluminum Aluminum; Aluminium Alloy
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Aluminum Case - MB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.77 to 18.9 inch (45 to 480 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details