Banana Plug Connector Miniature Solder Red
Miniature Banana Plug Solder Type, 2500 VDC, 5 A, Operating Temperature + 80 °C, Nylon Insulation
Miniature in-line plug for use with miniature binding posts or banana jacks. Wire is soldered directly to threaded plug. Material: Miniature banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits miniature 2.64 mm (0.104) dia. banana jack. Finish: Gold plated. Insulation : Nylon. Rating: 2500 WVDC, 5 amps, +80°C (+176°F) max.
MINIATURE BANANA PLUG, 5A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1499-ND | 70198045 | 48F5002 |
| Product Name | Jacks, Plugs | Plug; Banana Plug; 5 A (Max.); Red; Gold Plated Brass; 2500 VDC; 80 degC; Nylon | Miniature Banana Plug, 5A, Solder, Red; Gender Pomona |
| Gender | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Cable Mount | |
| Contact Size (AWG) | 20 to 22 AWG | 20 to 22 AWG |