Pomona Electronics Boxes 3603

Description
"Box Metal, Aluminum Blue Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Blue Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 501-2120-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Blue Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"

"Box Metal, Aluminum Blue Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"

Buy Now Datasheet
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 35F3513 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
35F3513
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 35F3513
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.2mm; External Width - Metric:67mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.2mm; External Width - Metric:67mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms - 70198037 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms
70198037
Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms 70198037
Shielded Housing BNC Female to BNC Male Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

Shielded Housing BNC Female to BNC Male Connectors

  • 50 Ohms nominal impedance
  • Coax Connectors Are 50 Ohm Nominal Impedance
  • Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 501-2120-ND 35F3513 70198037
Product Name Boxes Box, Shielded, Aluminium, Blue; Enclosure Type Pomona Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium Aluminum
Features EMI/RFI
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 127-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers