Pomona Electronics Boxes 3601

Description
"Box Metal, Aluminum Blue Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Blue Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 501-2382-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Blue Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"

"Box Metal, Aluminum Blue Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"

Buy Now Datasheet
Box; Die Cast Aluminum Alloy (Shielded Housing); CE Certified; 1.65 in. - 70198035 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Die Cast Aluminum Alloy (Shielded Housing); CE Certified; 1.65 in.
70198035
Box; Die Cast Aluminum Alloy (Shielded Housing); CE Certified; 1.65 in. 70198035
Die Cast Aluminum Box, Clear Anodized Cover Finish, Phillips Pan Head Screw Type Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Die Cast Aluminum Box, Clear Anodized Cover Finish, Phillips Pan Head Screw Type
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Supplier's Site
Enclosure; Enclosure Type Pomona - 35F3511 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure; Enclosure Type Pomona
35F3511
Enclosure; Enclosure Type Pomona 35F3511
ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.2mm; External Width - Metric:67mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Blue; NEMA Rating:-; Depth - Imperial:2.6" RoHS Compliant: Yes

ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.2mm; External Width - Metric:67mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Blue; NEMA Rating:-; Depth - Imperial:2.6" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Enclosures, Boxes & Cases
3601
Enclosures, Boxes & Cases 3601
Enclosures, Boxes & Cases SHIELDED BOX

Enclosures, Boxes & Cases SHIELDED BOX

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 501-2382-ND 70198035 35F3511 3601
Product Name Boxes Box; Die Cast Aluminum Alloy (Shielded Housing); CE Certified; 1.65 in. Enclosure; Enclosure Type Pomona Enclosures, Boxes & Cases
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Diecast Aluminium
Features EMI/RFI RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

KEYPAD CASES, BLACK - 70016688 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP 107 - iwap-107 - BARTEC
Specs
Material Aluminum; Steel - Stainless
View Details
TK Series Enclosures - 105-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers