The 26DBM-L is a non-captive linear actuator with a 26 mm diameter frame, offering a 48 mm stroke length and 128 oz (35.6 N) holding force at rated current. It features a 0.0005 inch (0.0127 mm) linear travel per step, 48 steps per revolution, and a ball bearing design. The 26DBM05D1U-L variant is a unipolar configuration with a 5 VDC operating voltage, 14.6 Ω resistance per phase, 5.0 mH inductance per phase, and a rated current of 0.48 A per phase. The unit operates from -20 to +70 °C, with a maximum coil temperature of 130 °C. It complies with RoHS and uses AWG #28 UL1429 leadwires. Weight is 34 g.
26DBM-L Linear Actuator Stepper Motor
26DBM-L
The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005 lead screw pitch options allows for greater positional resolution.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 26DBM05D1U-L |
| Product Name | 26DBM-L Linear Actuator Stepper Motor |
| Device Type | Rod Type |