Gems Sensors & Controls Liquid Level Sensor; Operating Pressure Max Gems Sensors 35682

Description
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1900 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:Buna N; Port Style:NPT RoHS Compliant: Yes
Datasheet
Description
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1900 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:Buna N; Port Style:NPT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8772 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8772
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8772
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1900 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:Buna N; Port Style:NPT RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1900 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:Buna N; Port Style:NPT RoHS Compliant: Yes

Supplier's Site Datasheet
GEMS Float Switches - 35682 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Float Switches
35682
GEMS Float Switches 35682
LS-1900 Series Level Switch

LS-1900 Series Level Switch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Level Sensors Level Sensors
Product Number 92C8772 35682
Product Name Liquid Level Sensor; Operating Pressure Max Gems Sensors GEMS Float Switches
Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 700S14A0B-0277 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Float Switches - 1748423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
Liquid Interface Alarm - 2852-IFA - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details