Pomona Electronics Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 3231

Description
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; Body Color:Blue; External Height - Imperial:1.38"RoHS Compliant: Yes
Datasheet
Description
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; Body Color:Blue; External Height - Imperial:1.38"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 35F3504 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
35F3504
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 35F3504
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; Body Color:Blue; External Height - Imperial:1.38"RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; Body Color:Blue; External Height - Imperial:1.38"RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, BNC; BNC (M) Connector 1 Type; BNC (F) Connector 2 Type - 70197987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, BNC; BNC (M) Connector 1 Type; BNC (F) Connector 2 Type
70197987
Connector, BNC; BNC (M) Connector 1 Type; BNC (F) Connector 2 Type 70197987
Aluminum Box with Cover BNC Male⁄Female Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

Aluminum Box with Cover BNC Male⁄Female Connectors

  • 50 Ohms nominal impedance
  • Coax Connectors Are 50 Ohm Nominal Impedance
  • Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 35F3504 70197987
Product Name Box, Shielded, Aluminium, Blue; Enclosure Type Pomona Connector, BNC; BNC (M) Connector 1 Type; BNC (F) Connector 2 Type
Length 1.38 inch (35.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers
General Purpose Enclosures - 2832156 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 1.57 inch (40 mm)
Depth 2.36 inch (60 mm)
View Details