Pomona Electronics Connector; 2; 48 in.; 18; Polypropylene; Gray; 50 degC; 0.42 in.; 150 VAC/VDC 2BA-AL-48

Description
PVC Insulated Black Color Alligator Clip Cable Type Two conductor Twisted pair Ratings Operating Temperature: +50°C Max. Operating Voltage. 2BA: 150 V RMS /VDC Current: 5 Amps Beryllium copper, nickel plated springs.
Description
PVC Insulated Black Color Alligator Clip Cable Type Two conductor Twisted pair Ratings Operating Temperature: +50°C Max. Operating Voltage. 2BA: 150 V RMS /VDC Current: 5 Amps Beryllium copper, nickel plated springs.

Suppliers

Company
Product
Description
Supplier Links
Connector; 2; 48 in.; 18; Polypropylene; Gray; 50 degC; 0.42 in.; 150 VAC/VDC - 70197937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 2; 48 in.; 18; Polypropylene; Gray; 50 degC; 0.42 in.; 150 VAC/VDC
70197937
Connector; 2; 48 in.; 18; Polypropylene; Gray; 50 degC; 0.42 in.; 150 VAC/VDC 70197937
PVC Insulated Black Color Alligator Clip Cable Type Two conductor Twisted pair Ratings Operating Temperature: +50°C Max. Operating Voltage. 2BA: 150 V RMS /VDC Current: 5 Amps Beryllium copper, nickel plated springs.

PVC Insulated Black Color Alligator Clip
Cable Type
Two conductor
Twisted pair
Ratings
Operating Temperature:
+50°C Max.
Operating Voltage. 2BA: 150 V RMS /VDC
Current: 5 Amps
Beryllium copper, nickel plated springs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197937
Product Name Connector; 2; 48 in.; 18; Polypropylene; Gray; 50 degC; 0.42 in.; 150 VAC/VDC
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 16.4 ft (50 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details