Fluke Arbitrary Waveform Generator 292-U 115V

Description
The 292-U 115V is an Arbitrary Waveform Generator from Fluke. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 2 Channels 100 MS/s 12-bit arbitrary waveform capability 1 M point waveform memory 40 MHz function generator capabilities using DDS (50 MHz for square waves) 10 ns pulse pattern generator Waveform sequencing with up to 1024 segments Unlimited waveform storage using CF® memory card Waveform Manager Plus for Windows software USB interface in addition to RS-232 and GPIB Accessories (290 Series): IEC Mains Lead RS-232 Lead Manual These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.
Datasheet
Description
The 292-U 115V is an Arbitrary Waveform Generator from Fluke. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 2 Channels 100 MS/s 12-bit arbitrary waveform capability 1 M point waveform memory 40 MHz function generator capabilities using DDS (50 MHz for square waves) 10 ns pulse pattern generator Waveform sequencing with up to 1024 segments Unlimited waveform storage using CF® memory card Waveform Manager Plus for Windows software USB interface in addition to RS-232 and GPIB Accessories (290 Series): IEC Mains Lead RS-232 Lead Manual These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - 292-U 115V - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
292-U 115V
Arbitrary Waveform Generator 292-U 115V
The 292-U 115V is an Arbitrary Waveform Generator from Fluke. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 2 Channels 100 MS/s 12-bit arbitrary waveform capability 1 M point waveform memory 40 MHz function generator capabilities using DDS (50 MHz for square waves) 10 ns pulse pattern generator Waveform sequencing with up to 1024 segments Unlimited waveform storage using CF® memory card Waveform Manager Plus for Windows software USB interface in addition to RS-232 and GPIB Accessories (290 Series): IEC Mains Lead RS-232 Lead Manual These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.

The 292-U 115V is an Arbitrary Waveform Generator from Fluke. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • 2 Channels
  • 100 MS/s 12-bit arbitrary waveform capability
  • 1 M point waveform memory
  • 40 MHz function generator capabilities using DDS (50 MHz for square waves)
  • 10 ns pulse pattern generator
  • Waveform sequencing with up to 1024 segments
  • Unlimited waveform storage using CF® memory card
  • Waveform Manager Plus for Windows software
  • USB interface in addition to RS-232 and GPIB

Accessories (290 Series):

  • IEC Mains Lead
  • RS-232 Lead
  • Manual

These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 292-U 115V
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details