Fluke Waveform Generators 290 Series

Description
These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source. The 290 series uses Direct Digital Synthesis techniques as well as variable clock sampling technology to provide a fully featured programmable function and arbitrary waveform capability. 1, 2, or 4 channel 100 MS/s waveform generators 100 MS/s 12-bit arbitrary waveform capability 1 M point waveform memory 40 MHz function generator capabilities using DDS (50 MHz for square waves) 10 ns pulse pattern generator Waveform sequencing with up to 1024 segments Unlimited waveform storage using CF® memory card Waveform Manager Plus for Windows software USB interface in addition to RS-232 and GPIB
Description
These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source. The 290 series uses Direct Digital Synthesis techniques as well as variable clock sampling technology to provide a fully featured programmable function and arbitrary waveform capability. 1, 2, or 4 channel 100 MS/s waveform generators 100 MS/s 12-bit arbitrary waveform capability 1 M point waveform memory 40 MHz function generator capabilities using DDS (50 MHz for square waves) 10 ns pulse pattern generator Waveform sequencing with up to 1024 segments Unlimited waveform storage using CF® memory card Waveform Manager Plus for Windows software USB interface in addition to RS-232 and GPIB

Suppliers

Company
Product
Description
Supplier Links
Waveform Generators - 290 Series - Fluke
Everett, WA, USA
Waveform Generators
290 Series
Waveform Generators 290 Series
These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source. The 290 series uses Direct Digital Synthesis techniques as well as variable clock sampling technology to provide a fully featured programmable function and arbitrary waveform capability. 1, 2, or 4 channel 100 MS/s waveform generators 100 MS/s 12-bit arbitrary waveform capability 1 M point waveform memory 40 MHz function generator capabilities using DDS (50 MHz for square waves) 10 ns pulse pattern generator Waveform sequencing with up to 1024 segments Unlimited waveform storage using CF® memory card Waveform Manager Plus for Windows software USB interface in addition to RS-232 and GPIB

These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.

The 290 series uses Direct Digital Synthesis techniques as well as variable clock sampling technology to provide a fully featured programmable function and arbitrary waveform capability.

1, 2, or 4 channel 100 MS/s waveform generators

  • 100 MS/s 12-bit arbitrary waveform capability
  • 1 M point waveform memory
  • 40 MHz function generator capabilities using DDS (50 MHz for square waves)
  • 10 ns pulse pattern generator
  • Waveform sequencing with up to 1024 segments
  • Unlimited waveform storage using CF® memory card
  • Waveform Manager Plus for Windows software
  • USB interface in addition to RS-232 and GPIB
Supplier's Site

Technical Specifications

  Fluke
Product Category Signal Generators
Product Number 290 Series
Product Name Waveform Generators
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 2838750 - RS Components, Ltd.
Specs
Inputs 2
Minimum 20 MHz
Maximum 20 MHz
View Details