The 42STLC34 series is a captive linear hybrid stepper motor with a 42 mm frame, 1.8° step angle, and 200 steps per revolution. It features a ball bearing system, 4 AWG26 leadwires, and a maximum coil temperature rating of 130°C (Class B). The motor has a typical stroke length of 25.4 mm, a rated current of 1.5 A per phase (2-phase ON), 1.56 Ω resistance per phase, and 1.9 mH inductance per phase. Min. holding force at rated current is 300 N. Ambient temperature range is -20 to +50°C. Insulation resistance is 100 Mohms at 500 VDC, and dielectric strength is 500 VAC for one minute. Weight is 240 g. Linear travel accuracy is ±1 step.
42STLC34 - Captive Linear Hybrid Stepper Motor
42STLC34
The 42STLC34 is a linear hybrid stepper motor with linear guide (captive). The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 42STLC34D15L0025X |
| Product Name | 42STLC34 - Captive Linear Hybrid Stepper Motor |
| Step Angle | 1.80 degrees |