The 35L048D2B is a 35 mm diameter can stack stepper motor with a holding torque of 54 mNm (7.6 oz-in) and a step angle of 7.5 degrees, providing 48 steps per revolution. It operates with a bipolar winding configuration at 5 VDC or 12 VDC, with a rated current per phase of 0.19 A and a phase resistance of 64.0 Ω. The motor has a rotor inertia of 4 gcm², a maximum coil temperature of 130 °C, and uses sintered bronze sleeve bearings. It is RoHS compliant, weighs 88 g, and features AWG #26 UL1430 leadwires. The operational ambient temperature range is -20 °C to +70 °C, and it withstands 650 VRMS for 2 seconds.
35L048D Can Stack Stepper Mini Motor
35L048D
The 35L048D provides up to 7.6 oz-in (54 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 35L048D2B |
| Product Name | 35L048D Can Stack Stepper Mini Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Current per Phase | 0.1900 amps |
| Holding Torque | 8 In-oz (5 N-cm) |