The 16ECS36 Ultra EC™ is a slotless brushless DC motor with a 16 mm diameter, designed for high-speed applications up to 73,000 rpm. It features a 2-pole design, 3-phase configuration, and integrated hall sensors, with a weight of 41 g. The motor operates at 24 V nominal voltage and delivers a maximum continuous torque of 8.2 mNm and a maximum continuous power of 39.5 W at 25°C. Electrical characteristics include a phase-to-phase resistance of 0.65 ohms, inductance of 0.07 mH, and a back EMF constant of 0.37 V/1000 rpm. The motor is rated for an ambient operating temperature range of -30 to +100°C and a maximum winding temperature of 125°C. It includes a flat ribbon cable with 8 conductors, tinned and insulated with PVC, rated for 300 V and 105°C. Rotor inertia is 0.6 g·cm². The mechanical time constant is 2.9 ms, and the thermal resistance is 3.5 °C/W.
16ECS36 Ultra EC Slotless Brushless DC Motor
16ECS36 Ultra EC
The 16ECS36 brushless DC slotless motor features a unique proprietary magnetic design. This motor provides long life, excellent speed capability and smooth rotation. The 16ECS motor is also available in a 52mm length.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 16ECS36 8B 49.01 |
| Product Name | 16ECS36 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 0.4956 in-oz/amp (3.5 mN-m/amp) |
| Continuous Current | 2.3 amps |