Portescap 22ECT60 Ultra EC Slotless Brushless DC Motor 22ECT60 10B 15

Description
22ECT60 Ultra EC Slotless Brushless DC Motor 22ECT60 Ultra EC The 22ECT Ultra EC is designed specifically to deliver ultra high torque in a compact size. The 22ECT is specifically optimized for high continuous torque at low to medium speeds, maximizing power between 10 K and 20 K rpm. These motors are capable of delivering 2 times higher continuous torque than comparable BLDC motors of same size over the entire low speed range, that includes typical conditions of use with gear trains. Product Highlights Small package, 2 standard lengths available Proprietary high efficiency coil design Access similar or higher torques than DC motors with much higher lifetimes Best in class torque capability for BLDC motors in this size, using 4 poles design Applications Cockpit Flight Controls Humanoid Robot Material Handling Power Hand Tools Seat Actuation Surgical Robots
Request a Quote Datasheet
Description
22ECT60 Ultra EC Slotless Brushless DC Motor 22ECT60 Ultra EC The 22ECT Ultra EC is designed specifically to deliver ultra high torque in a compact size. The 22ECT is specifically optimized for high continuous torque at low to medium speeds, maximizing power between 10 K and 20 K rpm. These motors are capable of delivering 2 times higher continuous torque than comparable BLDC motors of same size over the entire low speed range, that includes typical conditions of use with gear trains. Product Highlights Small package, 2 standard lengths available Proprietary high efficiency coil design Access similar or higher torques than DC motors with much higher lifetimes Best in class torque capability for BLDC motors in this size, using 4 poles design Applications Cockpit Flight Controls Humanoid Robot Material Handling Power Hand Tools Seat Actuation Surgical Robots
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22ECT60 Ultra EC Slotless Brushless DC Motor - 22ECT60 10B 15 - Portescap
West Chester, PA, United States
22ECT60 Ultra EC Slotless Brushless DC Motor
22ECT60 10B 15
22ECT60 Ultra EC Slotless Brushless DC Motor 22ECT60 10B 15
22ECT60 Ultra EC Slotless Brushless DC Motor 22ECT60 Ultra EC The 22ECT Ultra EC is designed specifically to deliver ultra high torque in a compact size. The 22ECT is specifically optimized for high continuous torque at low to medium speeds, maximizing power between 10 K and 20 K rpm. These motors are capable of delivering 2 times higher continuous torque than comparable BLDC motors of same size over the entire low speed range, that includes typical conditions of use with gear trains. Product Highlights Small package, 2 standard lengths available Proprietary high efficiency coil design Access similar or higher torques than DC motors with much higher lifetimes Best in class torque capability for BLDC motors in this size, using 4 poles design Applications Cockpit Flight Controls Humanoid Robot Material Handling Power Hand Tools Seat Actuation Surgical Robots

22ECT60 Ultra EC Slotless Brushless DC Motor

22ECT60 Ultra EC

The 22ECT Ultra EC is designed specifically to deliver ultra high torque in a compact size. The 22ECT is specifically optimized for high continuous torque at low to medium speeds, maximizing power between 10 K and 20 K rpm. These motors are capable of delivering 2 times higher continuous torque than comparable BLDC motors of same size over the entire low speed range, that includes typical conditions of use with gear trains.

Product Highlights

  • Small package, 2 standard lengths available
  • Proprietary high efficiency coil design
  • Access similar or higher torques than DC motors with much higher lifetimes
  • Best in class torque capability for BLDC motors in this size, using 4 poles design

Applications

  • Cockpit Flight Controls
  • Humanoid Robot
  • Material Handling
  • Power Hand Tools
  • Seat Actuation
  • Surgical Robots
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Brushless Motors
Product Number 22ECT60 10B 15
Product Name 22ECT60 Ultra EC Slotless Brushless DC Motor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 2.66 in-oz/amp (18.77 mN-m/amp)
Continuous Current 3.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-3011223006-ND - DigiKey
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
32ECF Brushless DC Slotted Flat Motor with Outer Rotor - 32ECF17.6 8B 190 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Motors - AC, DC - 403-3011162006-ND - DigiKey
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
16ECS36 Ultra EC Slotless Brushless DC Motor - 16ECS36 8B 68.01 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details