Amprobe Test Tools Function Generator 278

Description
The 278 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.001 Hz to 12 MHz 0.0005% Synthesized Accuracy Pulse Capability GPIB (IEEE 488) Standard 200V Output Protection Waveforms: Programmable sine, triangle, square, square complement, pulse, pulse complement, external width, or DC. The WaveTek 278 is a function generator with a frequency range of 0.001 Hz to 12 MHz, 200V Output Protection and GPIB. The 278 is a light-weight, half-rack for bench or ATE use.
Datasheet
Description
The 278 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.001 Hz to 12 MHz 0.0005% Synthesized Accuracy Pulse Capability GPIB (IEEE 488) Standard 200V Output Protection Waveforms: Programmable sine, triangle, square, square complement, pulse, pulse complement, external width, or DC. The WaveTek 278 is a function generator with a frequency range of 0.001 Hz to 12 MHz, 200V Output Protection and GPIB. The 278 is a light-weight, half-rack for bench or ATE use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 278 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
278
Function Generator 278
The 278 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.001 Hz to 12 MHz 0.0005% Synthesized Accuracy Pulse Capability GPIB (IEEE 488) Standard 200V Output Protection Waveforms: Programmable sine, triangle, square, square complement, pulse, pulse complement, external width, or DC. The WaveTek 278 is a function generator with a frequency range of 0.001 Hz to 12 MHz, 200V Output Protection and GPIB. The 278 is a light-weight, half-rack for bench or ATE use.

The 278 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 0.001 Hz to 12 MHz
  • 0.0005% Synthesized Accuracy
  • Pulse Capability
  • GPIB (IEEE 488) Standard
  • 200V Output Protection
  • Waveforms: Programmable sine, triangle, square, square complement, pulse, pulse complement, external width, or DC.

The WaveTek 278 is a function generator with a frequency range of 0.001 Hz to 12 MHz, 200V Output Protection and GPIB. The 278 is a light-weight, half-rack for bench or ATE use.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 278
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG1050 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details