InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid flow meter optimizes the measurement of water as it flows in HVAC, irrigation and other liquid applications.
Common applications include:
| Sierra Instruments, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | Ultrasonic Water Flow Meters - InnovaSonic® 203 |
| Meter Technology | Ultrasonic |
| Features | Programmable; Recorder / Totalizer Functions |
| Approvals | CE, ISO 9001 |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |
| Process Media Type | Liquid |