Keithley Instruments, Inc. Calibrator 263

Description
The 263 is a calibrator from Keithley. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Coulombs Range: 20pC - 20uC Coulombs res: 0.5fC - 500 pC 5.5 digits LED display O/p connctr: 2-lug triaxial co Max. Common Mode V:350Vpk Easy pushbutton operation Secondary calibration standard Switch up to 200V Specifications: Form Factor Benchtop DC Volts Minimum Range 200 mV DC Volts Maximum Range 20 V DC Volts No. of Ranges 3 QTY DC Volts Range Steps 1/10/100 DC Volts Minimum Resolution 5 uV DC Volts Maximum Resolution 500 uV DC Volts Basic 1 yr accuracy 0.0175 % DC Current Minimum Range 2 pA DC Current Maximum Range 20 mA DC Current No. of Ranges 11 QTY DC Current Range Steps 1/10/100 DC Current Minimum Resolution 0.00005 pA DC Current Maximum Resolution 500 nA DC Current Basic 1 yr accuracy 0.15 % Resistance Minimum Range 1 kOhm Resistance Maximum Range 100000 MOhm Resistance No. of Ranges 9 QTY Resistance Range Steps 1/10/100 Resistance Basic 1 yr accuracy 0.40 %
Datasheet
Description
The 263 is a calibrator from Keithley. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Coulombs Range: 20pC - 20uC Coulombs res: 0.5fC - 500 pC 5.5 digits LED display O/p connctr: 2-lug triaxial co Max. Common Mode V:350Vpk Easy pushbutton operation Secondary calibration standard Switch up to 200V Specifications: Form Factor Benchtop DC Volts Minimum Range 200 mV DC Volts Maximum Range 20 V DC Volts No. of Ranges 3 QTY DC Volts Range Steps 1/10/100 DC Volts Minimum Resolution 5 uV DC Volts Maximum Resolution 500 uV DC Volts Basic 1 yr accuracy 0.0175 % DC Current Minimum Range 2 pA DC Current Maximum Range 20 mA DC Current No. of Ranges 11 QTY DC Current Range Steps 1/10/100 DC Current Minimum Resolution 0.00005 pA DC Current Maximum Resolution 500 nA DC Current Basic 1 yr accuracy 0.15 % Resistance Minimum Range 1 kOhm Resistance Maximum Range 100000 MOhm Resistance No. of Ranges 9 QTY Resistance Range Steps 1/10/100 Resistance Basic 1 yr accuracy 0.40 %
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator 263
The 263 is a calibrator from Keithley. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Coulombs Range: 20pC - 20uC Coulombs res: 0.5fC - 500 pC 5.5 digits LED display O/p connctr: 2-lug triaxial co Max. Common Mode V:350Vpk Easy pushbutton operation Secondary calibration standard Switch up to 200V Specifications: Form Factor Benchtop DC Volts Minimum Range 200 mV DC Volts Maximum Range 20 V DC Volts No. of Ranges 3 QTY DC Volts Range Steps 1/10/100 DC Volts Minimum Resolution 5 uV DC Volts Maximum Resolution 500 uV DC Volts Basic 1 yr accuracy 0.0175 % DC Current Minimum Range 2 pA DC Current Maximum Range 20 mA DC Current No. of Ranges 11 QTY DC Current Range Steps 1/10/100 DC Current Minimum Resolution 0.00005 pA DC Current Maximum Resolution 500 nA DC Current Basic 1 yr accuracy 0.15 % Resistance Minimum Range 1 kOhm Resistance Maximum Range 100000 MOhm Resistance No. of Ranges 9 QTY Resistance Range Steps 1/10/100 Resistance Basic 1 yr accuracy 0.40 %

The 263 is a calibrator from Keithley. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Coulombs Range: 20pC - 20uC
  • Coulombs res: 0.5fC - 500 pC
  • 5.5 digits LED display
  • O/p connctr: 2-lug triaxial co
  • Max. Common Mode V:350Vpk
  • Easy pushbutton operation
  • Secondary calibration standard
  • Switch up to 200V

Specifications:

  • Form Factor Benchtop
  • DC Volts Minimum Range 200 mV
  • DC Volts Maximum Range 20 V
  • DC Volts No. of Ranges 3 QTY
  • DC Volts Range Steps 1/10/100
  • DC Volts Minimum Resolution 5 uV
  • DC Volts Maximum Resolution 500 uV
  • DC Volts Basic 1 yr accuracy 0.0175 %
  • DC Current Minimum Range 2 pA
  • DC Current Maximum Range 20 mA
  • DC Current No. of Ranges 11 QTY
  • DC Current Range Steps 1/10/100
  • DC Current Minimum Resolution 0.00005 pA
  • DC Current Maximum Resolution 500 nA
  • DC Current Basic 1 yr accuracy 0.15 %
  • Resistance Minimum Range 1 kOhm
  • Resistance Maximum Range 100000 MOhm
  • Resistance No. of Ranges 9 QTY
  • Resistance Range Steps 1/10/100
  • Resistance Basic 1 yr accuracy 0.40 %
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 263
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details