Fluke Data Logger 2620A

Description
The 2620A is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 90 to 264 VAC, 50 or 60 Hz operation; or 9.0 to 16 VDC Channel Scanning: can be continuous scanning, scanning at an interval time, single scans, or triggered (internal or external) scans Channel Monitoring: make measurements on a single channel and view these measurements on the display Channel Scanning and Monitoring: view measurements made for the monitor channel while scanning of all active channels continues Multi-Function Display: Left (numeric) display shows measurement readings; also used when setting numeric parameters; Right (alphanumeric) display used for numeric entries, channel number selection and display, status information, and operator prompts Front-Panel Operation Measurement Input Function and Range: Volts DC (VDC), DC voltage ranges 300 mV, 3 V, 30 V, 300 V Volts AC (VAC), AC voltage ranges 300 mV, 3 V, 30 V, 300 V Frequency (Hz), 15 Hz to 1 MHz Resistance (ω), resistance ranges: 300 ω, 3 kω, 30 kω, 300 kω, 3 Mω, 10 Mω Temperature Measurement: Thermocouple types J, K, E, T, N, R, S, and B, and Hoskins Engineering Co. type C are supported. Also, DIN/IEC 751 Platinum RTDs are supported Totalize Events on the Totalizing Input Alarm Limits and Digital Output Alarm Indication 4-Terminal Resistance Measurements (Channels 1 through 10 only) RS-232 Computer Interface Operation Measurement Rate Selection Nonvolatile Memory: Storage of minimum, maximum, and most recent measurements for all scanned channels. Storage of Computer Interface setup, channel configurations, and calibration values. Storage of measurement data: storage for 2047 scans of up to 21 channels, representing up to 42,987 readings
Datasheet
Description
The 2620A is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 90 to 264 VAC, 50 or 60 Hz operation; or 9.0 to 16 VDC Channel Scanning: can be continuous scanning, scanning at an interval time, single scans, or triggered (internal or external) scans Channel Monitoring: make measurements on a single channel and view these measurements on the display Channel Scanning and Monitoring: view measurements made for the monitor channel while scanning of all active channels continues Multi-Function Display: Left (numeric) display shows measurement readings; also used when setting numeric parameters; Right (alphanumeric) display used for numeric entries, channel number selection and display, status information, and operator prompts Front-Panel Operation Measurement Input Function and Range: Volts DC (VDC), DC voltage ranges 300 mV, 3 V, 30 V, 300 V Volts AC (VAC), AC voltage ranges 300 mV, 3 V, 30 V, 300 V Frequency (Hz), 15 Hz to 1 MHz Resistance (ω), resistance ranges: 300 ω, 3 kω, 30 kω, 300 kω, 3 Mω, 10 Mω Temperature Measurement: Thermocouple types J, K, E, T, N, R, S, and B, and Hoskins Engineering Co. type C are supported. Also, DIN/IEC 751 Platinum RTDs are supported Totalize Events on the Totalizing Input Alarm Limits and Digital Output Alarm Indication 4-Terminal Resistance Measurements (Channels 1 through 10 only) RS-232 Computer Interface Operation Measurement Rate Selection Nonvolatile Memory: Storage of minimum, maximum, and most recent measurements for all scanned channels. Storage of Computer Interface setup, channel configurations, and calibration values. Storage of measurement data: storage for 2047 scans of up to 21 channels, representing up to 42,987 readings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 2620A
The 2620A is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 90 to 264 VAC, 50 or 60 Hz operation; or 9.0 to 16 VDC Channel Scanning: can be continuous scanning, scanning at an interval time, single scans, or triggered (internal or external) scans Channel Monitoring: make measurements on a single channel and view these measurements on the display Channel Scanning and Monitoring: view measurements made for the monitor channel while scanning of all active channels continues Multi-Function Display: Left (numeric) display shows measurement readings; also used when setting numeric parameters; Right (alphanumeric) display used for numeric entries, channel number selection and display, status information, and operator prompts Front-Panel Operation Measurement Input Function and Range: Volts DC (VDC), DC voltage ranges 300 mV, 3 V, 30 V, 300 V Volts AC (VAC), AC voltage ranges 300 mV, 3 V, 30 V, 300 V Frequency (Hz), 15 Hz to 1 MHz Resistance (ω), resistance ranges: 300 ω, 3 kω, 30 kω, 300 kω, 3 Mω, 10 Mω Temperature Measurement: Thermocouple types J, K, E, T, N, R, S, and B, and Hoskins Engineering Co. type C are supported. Also, DIN/IEC 751 Platinum RTDs are supported Totalize Events on the Totalizing Input Alarm Limits and Digital Output Alarm Indication 4-Terminal Resistance Measurements (Channels 1 through 10 only) RS-232 Computer Interface Operation Measurement Rate Selection Nonvolatile Memory: Storage of minimum, maximum, and most recent measurements for all scanned channels. Storage of Computer Interface setup, channel configurations, and calibration values. Storage of measurement data: storage for 2047 scans of up to 21 channels, representing up to 42,987 readings

The 2620A is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 90 to 264 VAC, 50 or 60 Hz operation; or 9.0 to 16 VDC
  • Channel Scanning: can be continuous scanning, scanning at an interval time, single scans, or triggered (internal or external) scans
  • Channel Monitoring: make measurements on a single channel and view these measurements on the display
  • Channel Scanning and Monitoring: view measurements made for the monitor channel while scanning of all active channels continues
  • Multi-Function Display: Left (numeric) display shows measurement readings; also used when setting numeric parameters; Right (alphanumeric) display used for numeric entries, channel number selection and display, status information, and operator prompts
  • Front-Panel Operation
  • Measurement Input Function and Range:
  • Volts DC (VDC), DC voltage ranges 300 mV, 3 V, 30 V, 300 V
  • Volts AC (VAC), AC voltage ranges 300 mV, 3 V, 30 V, 300 V
  • Frequency (Hz), 15 Hz to 1 MHz
  • Resistance (Ω), resistance ranges: 300 Ω, 3 kΩ, 30 kΩ, 300 kΩ, 3 MΩ, 10 MΩ
  • Temperature Measurement: Thermocouple types J, K, E, T, N, R, S, and B, and Hoskins Engineering Co. type C are supported. Also, DIN/IEC 751 Platinum RTDs are supported
  • Totalize Events on the Totalizing Input
  • Alarm Limits and Digital Output Alarm Indication
  • 4-Terminal Resistance Measurements (Channels 1 through 10 only)
  • RS-232 Computer Interface Operation
  • Measurement Rate Selection
  • Nonvolatile Memory: Storage of minimum, maximum, and most recent measurements for all scanned channels. Storage of Computer Interface setup, channel configurations, and calibration values. Storage of measurement data: storage for 2047 scans of up to 21 channels, representing up to 42,987 readings
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 2620A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1758DI-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 30V
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8 channel backpanel (DIN) - SCM7BP08-DIN - Dataforth Corporation
Specs
Form Factor DIN Rail
User Interface None
Application General Lab & Industrial
View Details