Keithley Instruments, Inc. Generator 260

Description
The 260 is a used generator from Keithley. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The 260 Nanovolt Source is easy to use, has direct reading dials, and provides output of 10 to 8 V full range to 1.11 V (9 ranges), positive or negative.
Description
The 260 is a used generator from Keithley. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The 260 Nanovolt Source is easy to use, has direct reading dials, and provides output of 10 to 8 V full range to 1.11 V (9 ranges), positive or negative.

Suppliers

Company
Product
Description
Supplier Links
Generator 260
The 260 is a used generator from Keithley. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The 260 Nanovolt Source is easy to use, has direct reading dials, and provides output of 10 to 8 V full range to 1.11 V (9 ranges), positive or negative.

The 260 is a used generator from Keithley. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

The 260 Nanovolt Source is easy to use, has direct reading dials, and provides output of 10 to 8 V full range to 1.11 V (9 ranges), positive or negative.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 260
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG2082X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details