Portescap 16C18 Brush DC High Efficiency Electric Motor 16C18-115.67

Description
16C18 Brush DC High Efficiency Electric Motor 16C18 With a cost efficient design featuring alnico magnet, this motor can deliver a torque up to 1.2 mNm in a smaller package, reaching optimal efficiency while maintaining a long lifetime. Product Highlights Ironless construction Alnico magnet for high performance Precious metal commutation Long brush life Compact Brush DC motor design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Lab Automation Mesotherapy Guns Miniature Pumps Motors for Medical Pipettes Pipettes
Request a Quote Datasheet
Description
16C18 Brush DC High Efficiency Electric Motor 16C18 With a cost efficient design featuring alnico magnet, this motor can deliver a torque up to 1.2 mNm in a smaller package, reaching optimal efficiency while maintaining a long lifetime. Product Highlights Ironless construction Alnico magnet for high performance Precious metal commutation Long brush life Compact Brush DC motor design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Lab Automation Mesotherapy Guns Miniature Pumps Motors for Medical Pipettes Pipettes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16C18 Brush DC High Efficiency Electric Motor - 16C18-115.67 - Portescap
West Chester, PA, United States
16C18 Brush DC High Efficiency Electric Motor
16C18-115.67
16C18 Brush DC High Efficiency Electric Motor 16C18-115.67
16C18 Brush DC High Efficiency Electric Motor 16C18 With a cost efficient design featuring alnico magnet, this motor can deliver a torque up to 1.2 mNm in a smaller package, reaching optimal efficiency while maintaining a long lifetime. Product Highlights Ironless construction Alnico magnet for high performance Precious metal commutation Long brush life Compact Brush DC motor design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Lab Automation Mesotherapy Guns Miniature Pumps Motors for Medical Pipettes Pipettes

16C18 Brush DC High Efficiency Electric Motor

16C18

With a cost efficient design featuring alnico magnet, this motor can deliver a torque up to 1.2 mNm in a smaller package, reaching optimal efficiency while maintaining a long lifetime.

Product Highlights

  • Ironless construction
  • Alnico magnet for high performance
  • Precious metal commutation
  • Long brush life
  • Compact Brush DC motor design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Automated Watch Winder
  • Clinical Diagnostics
  • Dental Hand Tools
  • Dosing and Dispensing Systems
  • Electronic Access Systems
  • Gas Detection and Personal Safety
  • Lab Automation
  • Mesotherapy Guns
  • Miniature Pumps
  • Motors for Medical Pipettes
  • Pipettes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 16C18-115.67
Product Name 16C18 Brush DC High Efficiency Electric Motor
Commutation Brush
DC Voltage Range 1.5 VDC
Torque Constant 0.1246 in-oz/amp (0.8800 mN-m/amp)
Output Power 9.38E-4 HP
Continuous Current 1.19 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1011125013-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details
2 suppliers
Motors - AC, DC - 403-1111245035-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
16ECP36 Ultra EC Slotless Brushless DC Motor - 16ECP36 8B 245 .01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Motors - 2313041 - RS Components, Ltd.
Specs
Output Power 0.2412 HP
Continuous Torque 0.4 In-lbs (0.4592 kg-cm)
Units Metric
View Details