Amprobe Test Tools RF Generator 2520A

Description
The 2520A is a 2.2 GHz RF generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.2 to 2200 MHz Resolution: 10 Hz < 1100 MHz; 20 Hz > 1100 MHz RF Output Impedance: 50 ohms Output Connector: Type "N" Output Level Range: -137 to +13 dBm Output Resolution: 0.1 dB Level Accuracy: ±1.5 dB; >37 dBm Flatness: ±1.2 dB (typically ±0.7 dB) Harmonics: <-27 dBc <0.4 MHz <-30 dBc <1100 MHz <-25 dBc >1100 MHz Phase Noise at 500 MHz: 10 kHz Offset: <-117 typical dBc/Hz; 20 kHz Offset: Typ <-123 dBc/Hz Residual AM: <-65 dBc 64 front panel stored settings Keypad or spin knob control AutoCal® of frequency and output level GPIB and pulse modulation options 200 kHz low end/10 Hz resolution The WaveTek 2520A is an RF Generator with a frequency range of 0.2 to 2.2 GHz, and offers the frequency accuracy, stability, and programmability previously available only in laboratory type synthesizers costing much more.
Datasheet
Description
The 2520A is a 2.2 GHz RF generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.2 to 2200 MHz Resolution: 10 Hz < 1100 MHz; 20 Hz > 1100 MHz RF Output Impedance: 50 ohms Output Connector: Type "N" Output Level Range: -137 to +13 dBm Output Resolution: 0.1 dB Level Accuracy: ±1.5 dB; >37 dBm Flatness: ±1.2 dB (typically ±0.7 dB) Harmonics: <-27 dBc <0.4 MHz <-30 dBc <1100 MHz <-25 dBc >1100 MHz Phase Noise at 500 MHz: 10 kHz Offset: <-117 typical dBc/Hz; 20 kHz Offset: Typ <-123 dBc/Hz Residual AM: <-65 dBc 64 front panel stored settings Keypad or spin knob control AutoCal® of frequency and output level GPIB and pulse modulation options 200 kHz low end/10 Hz resolution The WaveTek 2520A is an RF Generator with a frequency range of 0.2 to 2.2 GHz, and offers the frequency accuracy, stability, and programmability previously available only in laboratory type synthesizers costing much more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 2520A
The 2520A is a 2.2 GHz RF generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.2 to 2200 MHz Resolution: 10 Hz < 1100 MHz; 20 Hz > 1100 MHz RF Output Impedance: 50 ohms Output Connector: Type "N" Output Level Range: -137 to +13 dBm Output Resolution: 0.1 dB Level Accuracy: ±1.5 dB; >37 dBm Flatness: ±1.2 dB (typically ±0.7 dB) Harmonics: <-27 dBc <0.4 MHz <-30 dBc <1100 MHz <-25 dBc >1100 MHz Phase Noise at 500 MHz: 10 kHz Offset: <-117 typical dBc/Hz; 20 kHz Offset: Typ <-123 dBc/Hz Residual AM: <-65 dBc 64 front panel stored settings Keypad or spin knob control AutoCal® of frequency and output level GPIB and pulse modulation options 200 kHz low end/10 Hz resolution The WaveTek 2520A is an RF Generator with a frequency range of 0.2 to 2.2 GHz, and offers the frequency accuracy, stability, and programmability previously available only in laboratory type synthesizers costing much more.

The 2520A is a 2.2 GHz RF generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 0.2 to 2200 MHz
  • Resolution: 10 Hz < 1100 MHz; 20 Hz > 1100 MHz
  • RF Output Impedance: 50 ohms
  • Output Connector: Type "N"
  • Output Level Range: -137 to +13 dBm
  • Output Resolution: 0.1 dB
  • Level Accuracy: ±1.5 dB; >37 dBm
  • Flatness: ±1.2 dB (typically ±0.7 dB)
  • Harmonics: <-27 dBc <0.4 MHz <-30 dBc <1100 MHz <-25 dBc >1100 MHz
  • Phase Noise at 500 MHz: 10 kHz Offset: <-117 typical dBc/Hz; 20 kHz Offset: Typ <-123 dBc/Hz
  • Residual AM: <-65 dBc
  • 64 front panel stored settings
  • Keypad or spin knob control
  • AutoCal® of frequency and output level
  • GPIB and pulse modulation options
  • 200 kHz low end/10 Hz resolution

The WaveTek 2520A is an RF Generator with a frequency range of 0.2 to 2.2 GHz, and offers the frequency accuracy, stability, and programmability previously available only in laboratory type synthesizers costing much more.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2520A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG7032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details