Tektronix, Inc. Analog Oscilloscope 2465

Description
The 2465 is a 300 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channel 300 MHz The Tektronix 2465 Oscilloscope is a portable 300-MHz instrument having a four channel vertical deflection system. Channel 1 and Channel 2 provide calibrated deflection factors from 2mV per division to 5V per division.
Description
The 2465 is a 300 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channel 300 MHz The Tektronix 2465 Oscilloscope is a portable 300-MHz instrument having a four channel vertical deflection system. Channel 1 and Channel 2 provide calibrated deflection factors from 2mV per division to 5V per division.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2465 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2465
Analog Oscilloscope 2465
The 2465 is a 300 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channel 300 MHz The Tektronix 2465 Oscilloscope is a portable 300-MHz instrument having a four channel vertical deflection system. Channel 1 and Channel 2 provide calibrated deflection factors from 2mV per division to 5V per division.

The 2465 is a 300 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 4 Channel
  • 300 MHz

The Tektronix 2465 Oscilloscope is a portable 300-MHz instrument having a four channel vertical deflection system. Channel 1 and Channel 2 provide calibrated deflection factors from 2mV per division to 5V per division.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2465
Product Name Analog Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CEX+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Oscilloscopes - 2806588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features Handheld
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details