Pomona Electronics Enclosures, Boxes, & Cases 2401

Description
Enclosures, Boxes, & Cases SHIELDED BOX
Datasheet
Description
Enclosures, Boxes, & Cases SHIELDED BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Enclosures, Boxes, & Cases
2401
Enclosures, Boxes, & Cases 2401
Enclosures, Boxes, & Cases SHIELDED BOX

Enclosures, Boxes, & Cases SHIELDED BOX

Buy Now Datasheet
Metal Enclosure; Enclosure Type Pomona - 77B2239 - Newark, An Avnet Company
Chicago, IL, United States
Metal Enclosure; Enclosure Type Pomona
77B2239
Metal Enclosure; Enclosure Type Pomona 77B2239
METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:

METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:

Supplier's Site Datasheet
Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms - 70197946 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms
70197946
Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms 70197946
Aluminum Box with Cover BNC Tee F-F-M Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

Aluminum Box with Cover BNC Tee F-F-M Connectors

  • 50 Ohms nominal impedance
  • Coax Connectors Are 50 Ohm Nominal Impedance
  • Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2401 77B2239 70197946
Product Name Enclosures, Boxes, & Cases Metal Enclosure; Enclosure Type Pomona Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms
Features RoHS Compliant
Length 1.13 inch (28.7 mm)
Width 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details