Portescap 17S78 Brush DC Coreless Motor 17S78-209E.1

Description
17S78 Brush DC Coreless Motor 17S78 The 17S78 design combines a high grade magnet with precious metal commutation in a dense package size. This coreless DC motor can deliver a torque greater than 2.8 mNm continuously, reaching up to 78% efficiency while maintaining a long lifetime. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Barcode Scanners Clinical Diagnostics Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Lab Automation Miniature Pumps Motors for Medical Pipettes Pipettes
Request a Quote Datasheet
Description
17S78 Brush DC Coreless Motor 17S78 The 17S78 design combines a high grade magnet with precious metal commutation in a dense package size. This coreless DC motor can deliver a torque greater than 2.8 mNm continuously, reaching up to 78% efficiency while maintaining a long lifetime. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Barcode Scanners Clinical Diagnostics Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Lab Automation Miniature Pumps Motors for Medical Pipettes Pipettes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17S78 Brush DC Coreless Motor - 17S78-209E.1 - Portescap
West Chester, PA, United States
17S78 Brush DC Coreless Motor
17S78-209E.1
17S78 Brush DC Coreless Motor 17S78-209E.1
17S78 Brush DC Coreless Motor 17S78 The 17S78 design combines a high grade magnet with precious metal commutation in a dense package size. This coreless DC motor can deliver a torque greater than 2.8 mNm continuously, reaching up to 78% efficiency while maintaining a long lifetime. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Barcode Scanners Clinical Diagnostics Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Lab Automation Miniature Pumps Motors for Medical Pipettes Pipettes

17S78 Brush DC Coreless Motor

17S78

The 17S78 design combines a high grade magnet with precious metal commutation in a dense package size. This coreless DC motor can deliver a torque greater than 2.8 mNm continuously, reaching up to 78% efficiency while maintaining a long lifetime.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • High power density package
  • Precious metal commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Barcode Scanners
  • Clinical Diagnostics
  • Dosing and Dispensing Systems
  • Electronic Access Systems
  • Gas Detection and Personal Safety
  • Lab Automation
  • Miniature Pumps
  • Motors for Medical Pipettes
  • Pipettes
Supplier's Site Datasheet
Motors - AC, DC - 403-1076-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1076-ND
Motors - AC, DC 403-1076-ND
Brushed DC Motor Standard 10000 RPM 2.4W 12VDC

Brushed DC Motor Standard 10000 RPM 2.4W 12VDC

Buy Now Datasheet

Technical Specifications

  Portescap DigiKey
Product Category DC Motors DC Motors
Product Number 17S78-209E.1 403-1076-ND
Product Name 17S78 Brush DC Coreless Motor Motors - AC, DC
Commutation Brush Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V 12V
DC Voltage Range 12.0 VDC 12.0 VDC
Torque Constant 1.29 in-oz/amp (9.1 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

24DCT Athlonix - Graphite Brush DC Motor - 24DCT 32G2 212P 2 - Portescap
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Torque Constant 3.29 in-oz/amp (23.26 mN-m/amp)
View Details
16S78 Athlonix Brush DC High Power Density Motor - 16S78-210E.1 - Portescap
Specs
Commutation Brush
DC Voltage Range 7.5 VDC
Torque Constant 0.9062 in-oz/amp (6.4 mN-m/amp)
View Details
B0810A1 Autoclavable Slotted Brushless DC Motor - B0810A1000 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details
EC-Pro PowerTool with Integrated Fan - 40EC-Pro PT 55 8B 7 - Portescap
Specs
DC Voltage Range 18.0 VDC
Torque Constant 0.9034 in-oz/amp (6.38 mN-m/amp)
Continuous Current 23.6 amps
View Details