A series of DC brushed motors.
DC brushed motors. 9 till 35 Vdc versions available
Supply Voltage = 12 V dc
DC Motor Type = Brushed
Power Rating = 3.7 W
Output Speed = 5880 rpm
Shaft Diameter = 1.5mm
Maximum Output Torque = 7.3 mNm
Length = 45mm
Width = 22mm
Dimensions = 22 (Dia.) x 45 mm
Current Rating = 4.5 mA
RS Components, Ltd. | |
---|---|
Product Category | DC Motors |
Product Number | 8929117 |
Commutation | Brush |
Standard DC Voltage | 12V |
DC Voltage Range | 12.0 VDC |
Output Power | 0.0050 HP |
Continuous Current | 0.0045 amps |