The 30ECT90 Ultra EC™ is a slotless brushless DC motor designed for high continuous power output in demanding industrial applications. It is offered in a 30 mm diameter package and includes integrated hall sensors. For the 8-pole variant with 48 V nominal voltage, it delivers a maximum continuous mechanical power of 244 W, a maximum continuous torque of 219 mNm, and a no-load speed of 22,100 rpm. The motor has a phase-to-phase resistance of 0.12 ohms, an inductance of 0.03 mH, and a thermal resistance of 0.7/5.9 °C/W. It operates within an ambient temperature range of -30 to +100 °C and sustains a maximum winding temperature of 150 °C. The rotor inertia is 45.00 g·cm², and the weight is 380 g. The motor includes an embedded thermistor for temperature monitoring.
30ECT90 Ultra EC Slotless Brushless DC Motor
30ECT90 Ultra EC
New to our high performance Ultra EC family of motors, is the 30ECT90, designed and optimized to sustain extremely demanding repetitive working cycles. This four pole 30ECT90 brushless motor provides high continuous and peak torques in a unique package while maintaining smooth operation and long life. With the 30ECT90, you can sustain a highly demanding work cycle with improved thermal behavior reflecting impressive torque capabilities offered. The 30ECT90 is well suited for most applications in the power hand tool & industrial markets, enhancing reliability and life.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 30ECT90 10B 8 |
| Product Name | 30ECT90 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Torque Constant | 2.99 in-oz/amp (21.11 mN-m/amp) |
| Continuous Current | 10.4 amps |