Keithley Instruments, Inc. Power Supply, 1Ch, 60V, 3.2A, Programmable; Power Supply Output Type Keithley 2280S-60-3

Description
POWER SUPPLY, 1CH, 60V, 3.2A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.2A; Power Rating:192W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 60V, 3.2A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.2A; Power Rating:192W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 60V, 3.2A, Programmable; Power Supply Output Type Keithley - 76X0160 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 60V, 3.2A, Programmable; Power Supply Output Type Keithley
76X0160
Power Supply, 1Ch, 60V, 3.2A, Programmable; Power Supply Output Type Keithley 76X0160
POWER SUPPLY, 1CH, 60V, 3.2A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.2A; Power Rating:192W RoHS Compliant: Yes

POWER SUPPLY, 1CH, 60V, 3.2A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.2A; Power Rating:192W RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply 2280S-60-3
The 2280S-60-3 is a 192 W DC power supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60 V Current: 0-3.2 A Power: 192 W Monitor load currents from 100nA to 6A with high accuracy Measure voltage and current with 6½-digit resolution Capture dynamic load currents as short as 140μs Output up to 192W of low noise, linear regulated power Programmable rise and fall times eliminate voltage overshoot and undershoot transients Built-in graphing simplifies analyzing trends or displaying voltage or current waveforms High resolution TFT display and soft-key/icon-based user interface simplify power supply operation Programmable output sequences reduce test times Sink up to 0.45A to discharge voltage quickly Digital I/O for direct communication with other devices and instruments GPIB,USB,and LAN interfaces Built-in web page simplifies automated control/monitoring Automate tests easily with KickStart start-up software 3 Year Warranty Included Accessories: Quick Start Guide KickStart Quick Start Guide User Documentation CD LAN Crossover Cable Power Cord Rear Panel Mating Connector with Cover The Series 2280S Precision Measurement, Low Noise, Programmable DC Power Supplies are much more than just sources of clean power; they are also precision measurement instruments. They can source stable, low noise voltages as well as monitor load currents over a wide dynamic range from amps to nanoamps. The Model 2280S-32-6 can output up to 32V at up to 6A; the Model 2280S-60-3 can output up to 60V at up to 3.2A. Both supplies use linear regulation to ensure low output noise and superior load current measurement sensitivity. A high resolution color Thin Film Transistor (TFT) screen displays a wide range of information on measurements. Soft-key buttons and a navigation wheel combine with the TFT display to provide an easy-to-navigate user interface that speeds instrument setup and operation. In addition, built-in plotting functions allow monitoring trends such as drift. These supplies provide the flexibility required for both benchtop and automated test system applications. For example, they provide a list mode, triggers, and other speed optimization functions to minimize test time in automated testing applications.

The 2280S-60-3 is a 192 W DC power supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60 V
  • Current: 0-3.2 A
  • Power: 192 W
  • Monitor load currents from 100nA to 6A with high accuracy
  • Measure voltage and current with 6½-digit resolution
  • Capture dynamic load currents as short as 140μs
  • Output up to 192W of low noise, linear regulated power
  • Programmable rise and fall times eliminate voltage overshoot and undershoot transients
  • Built-in graphing simplifies analyzing trends or displaying voltage or current waveforms
  • High resolution TFT display and soft-key/icon-based user interface simplify power supply operation
  • Programmable output sequences reduce test times
  • Sink up to 0.45A to discharge voltage quickly
  • Digital I/O for direct communication with other devices and instruments
  • GPIB,USB,and LAN interfaces
  • Built-in web page simplifies automated control/monitoring
  • Automate tests easily with KickStart start-up software
  • 3 Year Warranty

Included Accessories:

  • Quick Start Guide
  • KickStart Quick Start Guide
  • User Documentation CD
  • LAN Crossover Cable
  • Power Cord
  • Rear Panel Mating
  • Connector with Cover

The Series 2280S Precision Measurement, Low Noise, Programmable DC Power Supplies are much more than just sources of clean power; they are also precision measurement instruments. They can source stable, low noise voltages as well as monitor load currents over a wide dynamic range from amps to nanoamps. The Model 2280S-32-6 can output up to 32V at up to 6A; the Model 2280S-60-3 can output up to 60V at up to 3.2A.

Both supplies use linear regulation to ensure low output noise and superior load current measurement sensitivity. A high resolution color Thin Film Transistor (TFT) screen displays a wide range of information on measurements. Soft-key buttons and a navigation wheel combine with the TFT display to provide an easy-to-navigate user interface that speeds instrument setup and operation.

In addition, built-in plotting functions allow monitoring trends such as drift. These supplies provide the flexibility required for both benchtop and automated test system applications. For example, they provide a list mode, triggers, and other speed optimization functions to minimize test time in automated testing applications.

Supplier's Site
DC Power Supply 2280S-60-3
The 2280S-60-3 is a 192 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 3.2A Power: 192W Monitor load currents from 100nA to 6A with high accuracy Measure voltage and current with 6½-digit resolution Capture dynamic load currents as short as 140μs Output up to 192W of low noise, linear regulated power Programmable rise and fall times eliminate voltage overshoot and undershoot transients Built-in graphing simplifies analyzing trends or displaying voltage or current waveforms High resolution TFT display and soft-key/icon-based user interface simplify power supply operation Programmable output sequences reduce test times Sink up to 0.45A to discharge voltage quickly Digital I/O for direct communication with other devices and instruments GPIB, USB, and LAN interfaces Built-in web page simplifies automated control/monitoring Automate tests easily with KickStart start-up software 3 Year Warranty Included Accessories: Quick Start Guide KickStart Quick Start Guide User Documentation CD LAN Crossover Cable Power Cord Rear Panel Mating Connector with Cover The Keithley 2280S-60-3 Precision Measurement, Low Noise, Programmable DC Power Supplies are much more than just sources of clean power; they are also precision measurement instruments. They can source stable, low noise voltages as well as monitor load currents over a wide dynamic range from amps to nanoamps. The 2280S-60-3 can output up to 60V at up to 3.2A. The Keithley 2280S-60-3 supply delivers up to 192W of low output noise power and superior load current measurement sensitivity. Built-in plotting functions allow monitoring trends such as drift. These supplies offer up to 6½-digit resolution for characterizing small changes in load currents with confidence. Four load current measurement ranges support measuring a device’s full load current, standby mode current, and small sleep mode currents with DMM-quality accuracy. Both supplies use linear regulation to ensure low output noise and superior load current measurement sensitivity. A high resolution color Thin Film Transistor (TFT) screen displays a wide range of information on measurements. Soft-key buttons and a navigation wheel combine with the TFT display to provide an easy-to-navigate user interface that speeds instrument setup and operation.

The 2280S-60-3 is a 192 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 60V
  • Current: 3.2A
  • Power: 192W
  • Monitor load currents from 100nA to 6A with high accuracy
  • Measure voltage and current with 6½-digit resolution
  • Capture dynamic load currents as short as 140μs
  • Output up to 192W of low noise, linear regulated power
  • Programmable rise and fall times eliminate voltage overshoot and undershoot transients
  • Built-in graphing simplifies analyzing trends or displaying voltage or current waveforms
  • High resolution TFT display and soft-key/icon-based user interface simplify power supply operation
  • Programmable output sequences reduce test times
  • Sink up to 0.45A to discharge voltage quickly
  • Digital I/O for direct communication with other devices and instruments
  • GPIB, USB, and LAN interfaces
  • Built-in web page simplifies automated control/monitoring
  • Automate tests easily with KickStart start-up software
  • 3 Year Warranty

Included Accessories:

  • Quick Start Guide
  • KickStart Quick Start Guide
  • User Documentation CD
  • LAN Crossover Cable
  • Power Cord
  • Rear Panel Mating
  • Connector with Cover

The Keithley 2280S-60-3 Precision Measurement, Low Noise, Programmable DC Power Supplies are much more than just sources of clean power; they are also precision measurement instruments. They can source stable, low noise voltages as well as monitor load currents over a wide dynamic range from amps to nanoamps. The 2280S-60-3 can output up to 60V at up to 3.2A.

The Keithley 2280S-60-3 supply delivers up to 192W of low output noise power and superior load current measurement sensitivity. Built-in plotting functions allow monitoring trends such as drift. These supplies offer up to 6½-digit resolution for characterizing small changes in load currents with confidence. Four load current measurement ranges support measuring a device’s full load current, standby mode current, and small sleep mode currents with DMM-quality accuracy.

Both supplies use linear regulation to ensure low output noise and superior load current measurement sensitivity. A high resolution color Thin Film Transistor (TFT) screen displays a wide range of information on measurements. Soft-key buttons and a navigation wheel combine with the TFT display to provide an easy-to-navigate user interface that speeds instrument setup and operation.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 76X0160 2280S-60-3
Product Name Power Supply, 1Ch, 60V, 3.2A, Programmable; Power Supply Output Type Keithley DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 60.0 volts
DC Output Current 3.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details