"Cable Assembly Coaxial BNC to BNC RG-223 DS 24.00"" (609.60mm)"
CBL ASSY BNC PLUG TO PLUG 24"
RF COAX CABLE, BNC, RG223/U, 24", 19AWG; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
RF Cable Assemblies M-M RG223/U 2'
Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Features
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-2160-ND | 2249-Y-24 | 22C8067 | 2249-Y-24 | 70197983 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Rf Coax Cable, Bnc, Rg223/u, 24, 19Awg; Connector Type A Pomona | RF Cable Assemblies | Cable Assy; 24 in.; 19 AWG; RG223/U; Non Booted; Black Jacket; UL Listed |
| Application | RF | RF | RF | Instrumentation and Control | |
| Cable Type | Coaxial | Coaxial | Coaxial | ||
| Connector Type | BNC | BNC; BNC Straight Plug | BNC | ||
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) |