Pomona Electronics Coaxial Cables (RF) 2249-E-180

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-E-180
2249-E-180
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-2153-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2153-ND
Coaxial Cables (RF) 501-2153-ND
"Cable Assembly Coaxial BNC to BNC RG-59B 180.0"" (4.6m) 15.0'"

"Cable Assembly Coaxial BNC to BNC RG-59B 180.0"" (4.6m) 15.0'"

Buy Now Datasheet
RF Cable Assemblies - 2249-E-180 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-E-180
RF Cable Assemblies 2249-E-180
RF Cable Assemblies BNC 75OHM RG59B

RF Cable Assemblies BNC 75OHM RG59B

Buy Now Datasheet
Cable Assy; 180 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed - 70197931 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 180 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed
70197931
Cable Assy; 180 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed 70197931
Model 2249 Cable Assemblies with BNC Male, 75 Ohms Impedance, Bare Copper Braid Shield Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need. The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 ω, precision-machined from high quality materials. Cable Designation and Type 2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications. 2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications. 2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important. 2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection. Cable Type: RG58B/U type. Voltage: 500 V RMS max. from center conductor to shield and 33 VAC/70 VDC max from shield to earth in controlled hands-free testing environments. Features Made from Precision Machined High Quality Brass for Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life Features The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability Gold Plated Center Contacts Assure the Most Noise Free Connection Possible The Connectors and Cable Are Impedance Matched Rating: 500 V RMS , +122°F (+50°C) Max. BNC Body: Tarnish Resistant Nickel-Plated Brass Center Contact: Gold-Plated Brass Dielectric: PTFE Strain Relief: PVC Molded Directly to Cable and Connectors

Model 2249 Cable Assemblies with BNC Male, 75 Ohms Impedance, Bare Copper Braid Shield
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Cable Type: RG58B/U type. Voltage: 500 V RMS max. from center conductor to shield and 33 VAC/70 VDC max from shield to earth in controlled hands-free testing environments.
Features

  • Made from Precision Machined High Quality Brass for Superior Performance
  • Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity
  • Insulation Material Is High Density PTFE
  • All Connectors and Adapters Are 75 Ohm for Broadcast Applications
  • Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
    Features
  • The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability
  • Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability
  • Gold Plated Center Contacts Assure the Most Noise Free Connection Possible
  • The Connectors and Cable Are Impedance Matched
  • Rating: 500 V RMS , +122°F (+50°C) Max.
  • BNC Body: Tarnish Resistant Nickel-Plated Brass
  • Center Contact: Gold-Plated Brass
  • Dielectric: PTFE
  • Strain Relief: PVC Molded Directly to Cable and Connectors
Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 2249-E-180 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2249-E-180
Cable Assemblies - Coaxial Cables (RF) 2249-E-180
CBL ASSY BNC PLUG TO PLUG 15'

CBL ASSY BNC PLUG TO PLUG 15'

Supplier's Site
Coaxial Cable Assembly; Connector Type A Pomona - 98F7840 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
98F7840
Coaxial Cable Assembly; Connector Type A Pomona 98F7840
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pomona Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-E-180 501-2153-ND 2249-E-180 70197931 2249-E-180 98F7840
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assy; 180 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona
Product Type Patch RG-59B/U
Connector Type BNC BNC BNC BNC; BNC Straight Plug
Gender Male-Male
Cable Length 15 ft (45.72 dm) 15 ft (45.72 dm) 15 ft (45.72 dm) 15 ft (45.72 dm) 15.09 ft (46 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers