Molded strain relief, for use with tv, video, lan
"Cable Assembly Coaxial BNC to BNC RG-58C 6.000"" (152.40mm)"
Cable Assembly with BNC Male on Each End
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
RF Cable Assemblies 1/2' BNC M/M 50 OHM CABLE ASSEMBLY
| Pomona Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Network Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2249-C-6 | 501-1366-ND | 70197219 | 91B6405 | 2249-C-6 |
| Product Name | Coaxial Cables (RF) | Cable Assy; 6 in.; 20 AWG; RG58C/U; CE Marked | Coaxial Cable Assembly; Connector Type A Pomona | RF Cable Assemblies | |
| Product Type | Patch | RG-58C/U | |||
| Connector Type | BNC | BNC | BNC | BNC; BNC Straight Plug | |
| Gender | Male-Male | ||||
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.4987 ft (1.52 dm) | 0.5000 ft (1.52 dm) | |
| Number of Conductors | 2 # |