Pomona Electronics Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona 2224

Description
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:60.5mm; External Width - Metric:39mm; External Depth - Metric:39mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:60.5mm; External Width - Metric:39mm; External Depth - Metric:39mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona - 34F951 - Newark, An Avnet Company
Chicago, IL, United States
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona
34F951
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona 34F951
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:60.5mm; External Width - Metric:39mm; External Depth - Metric:39mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:60.5mm; External Width - Metric:39mm; External Depth - Metric:39mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Box, Mounting; Banana Jack Connector 1 Type; Double Plug Connector 2 Type - 70197914 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box, Mounting; Banana Jack Connector 1 Type; Double Plug Connector 2 Type
70197914
Box, Mounting; Banana Jack Connector 1 Type; Double Plug Connector 2 Type 70197914
Component Mounting Box, Brass⁄Beryllium Copper Body Material Electrical grade phenolic⁄die cast aluminum alloy A380 or A384 housing material Cover and Cover Screws Included

Component Mounting Box, Brass⁄Beryllium Copper Body Material

  • Electrical grade phenolic⁄die cast aluminum alloy A380 or A384 housing material
  • Cover and Cover Screws Included
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 34F951 70197914
Product Name Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona Box, Mounting; Banana Jack Connector 1 Type; Double Plug Connector 2 Type
Length 2.38 inch (60.5 mm)
Width 1.54 inch (39 mm)
Depth 1.54 inch (39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
General Purpose Enclosures - 3439861 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 2.09 inch (53 mm)
Width 1.5 inch (38 mm)
View Details
2 suppliers