Portescap Stepper Motors 17H018D10B

Description
Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 3.3VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 3.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 403-1036-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
403-1036-ND
Stepper Motors 403-1036-ND
Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 3.3VDC

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 3.3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 403-1036-ND
Product Name Stepper Motors
DC Voltage Range 3.3 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Stepper Motor - 86HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.4 VDC
Number of Leads 4 to 8 #
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
212 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1.75 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details